EN
  • EN
  • DE

SN74AUP1T57YZPR

Part No SN74AUP1T57YZPR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 6DSBGA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.8 V ~ 2.7 V
Voltage - VCCB 2.3 V ~ 3.6 V
Output Type Single-Ended
Temperature Range - Operating -40°C ~ 85°C (TA)
Features Configurable Gate Logic Functions
Mounting SMD (SMT)
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number 74AUP1T57
Other Names 296-24736-1,296-24736-2,SN74AUP1T57YZPR,-SN74AUP1T57YZPRR,2156-SN74AUP1T57YZPR,-296-24736-1,296-24736-6,TEXTISSN74AUP1T57YZPR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256071-SN74AUP1T57YZPR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T57YZPR CAD Model

Description

SN74AUP1T57YZPR - Configurable Multiple-Function Gate by Texas Instruments

The SN74AUP1T57YZPR is a versatile, low-power configurable multiple-function gate designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This highly flexible logic gate is part of TI's advanced ultra-low power (AUP) series, which is optimized for low-voltage and low-power operations, making it an ideal choice for battery-powered and portable applications.

This configurable gate comes in an ultra-small 5-pin package, specifically the DSBGA (YZP) package, which is well suited for space-constrained applications. It supports a wide supply voltage range from 0.8V to 3.6V, allowing for compatibility with various logic levels and enabling the device to interface with both high-speed and low-power systems seamlessly.

The SN74AUP1T57YZPR is designed to perform a multitude of logical functions, including AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer. The function is selected by connecting the device inputs to either V_CC or GND, providing designers with the flexibility to implement multiple logic functions with a single device. This multi-functionality reduces the need for multiple different logic devices, thus saving board space and reducing system complexity.

With its low static and dynamic power consumption, the SN74AUP1T57YZPR is particularly beneficial for power-sensitive designs. The device features a low I_CC of less than 0.9 µA, significantly reducing power consumption in idle mode. Additionally, the low input capacitance minimizes the dynamic power consumption, making it an efficient solution for high-frequency logic switching applications.

Furthermore, the SN74AUP1T57YZPR is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range, which is critical for industrial and automotive applications. With its robust design and versatile functionality, the SN74AUP1T57YZPR is a smart choice for designers looking to streamline their logic operations in their next-generation electronic systems.

For detailed specifications, application circuits, and configuration options, users should refer to the official Texas Instruments datasheet and product resources.

You May Also Be Interested in

SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess