The SN74AUP1T08DCKR is a high-performance, low-power, single-supply voltage level translator from Texas Instruments.
- Voltage Translation: Is designed to translate voltages from as low as 0.8V to as high as 3.6V, and vice versa.
- High-Speed Operation: Is characterized by its high-speed operation, with a propagation delay time of less than 5.7 ns.
- Quiescent Current: Also features a low quiescent current of less than 10µA.
- Package: Comes in a small 5-pin SC-70 package.
- Output Drive: Offers a high output drive of up to 4 mA @ 3.3V.
- Ioff Feature: One of the key features is its Ioff feature, which supports live insertion, partial power-down mode, and back-drive protection.
- ESD Protection: In addition, is designed with robust ESD protection.