The SN74AUP1G98DCKR is an advanced, high-performance product from Texas Instruments, a renowned global semiconductor design and manufacturing company.
- Technology: Is a 2-input configurable multiple-function gate designed on the 1.8-V CMOS technology.
- Voltage Range: Operates over a broad voltage range of 0.8V to 3.6V.
- Logic Functions: The device supports various logic functions including AND, OR, NAND, NOR, XOR, XNOR, and more.
- Power Consumption: Is also characterized by its low power consumption, thanks to its advanced low-power Schottky (LPS) technology.
- Noise Immunity: The device also features a high noise immunity.
- Package: The device comes in a SC-70 (DCK) package.
- Compliance: The SN74AUP1G98DCKR is also RoHS compliant and lead-free.