The SN74AUP1G97DRLR from Texas Instruments is a highly advanced, low-power configurable multiple-function gate that is part of the Texas Instruments AUP family.
- Package: It is available in a compact SOT-5X3 package.
- Configurable Inputs/Outputs: Is a versatile device that features two configurable inputs and one output.
- Voltage Range: Operates with a supply voltage range from 0.8 V to 3.6 V.
- Propagation Delay Time: Offers high-speed operation, with a propagation delay time of just 5.2 ns @ 3.3 V.
- Noise Immunity: Offers excellent performance in terms of noise immunity and has a noise margin of 0.9 V @ 1.8 V.
- Operating Temperature Range: Supports a wide operating temperature range from -40°C to 85°C.
- Integration: Is designed with a high level of integration.
- ESD Protection: Also features ESD protection.