EN
  • EN
  • DE

SN74AUP1G80DPWR

Part No SN74AUP1G80DPWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 5X2SON / Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Function Standard
Type D-Type
Output Type Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 260 MHz
Max Propagation Delay @ V, Max CL 6.4ns @ 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Iq) 500 nA
Input Capacitance 1.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 5-X2SON (0.8x0.8)
Package / Case 5-XFDFN Exposed Pad
Base Product Number 74AUP1G80
Other Names 296-47547-1,SN74AUP1G80DPWR,296-47547-2,296-47547-6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258533-SN74AUP1G80DPWR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G80DPWR CAD Model

Description

Overview of SN74AUP1G80DPWR

The SN74AUP1G80DPWR is a high-performance, single positive-edge-triggered D-type flip-flop with a clear input, designed and manufactured by Texas Instruments. This integrated circuit is part of TI's advanced ultra-low power (AUP) series, which is optimized for low-voltage operation while maintaining excellent speed and performance characteristics.

Key Features

  • Low Power Consumption: The device is tailored for power-sensitive applications, with a typical low power consumption of 10 μA maximum ICC.
  • Low Voltage Operation: It operates at a voltage range of 0.8 V to 3.6 V, making it suitable for battery-operated and portable devices.
  • High-Speed Performance: Despite its low power design, the SN74AUP1G80DPWR offers a high-speed performance with a maximum tpd of 3.5 ns at 3.3 V.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.
  • Small Footprint: Housed in a small TSSOP package, it is ideal for space-constrained applications.

Applications

The SN74AUP1G80DPWR is versatile and can be used in a wide array of electronic systems, including:

  • Mobile phones and personal digital assistants (PDAs)
  • Portable media players
  • Low-power handheld computing devices
  • Data storage devices
  • Medical monitoring equipment
  • High-efficiency power management systems

Technical Specifications

  • Logic Type: D-Type Flip-Flop
  • Output Type: Non-Inverted
  • Propagation Delay Time: 3.5 ns at 3.3 V
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP

The SN74AUP1G80DPWR is a testament to Texas Instruments' commitment to providing advanced electronic components that meet the needs of modern, power-efficient, and space-sensitive designs. Its combination of low power consumption, high-speed operation, and small package size makes it an excellent choice for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2251 $50.6475
545+ $0.1847 $100.6615
840+ $0.1790 $150.3600
1,155+ $0.1732 $200.0460
1,495+ $0.1674 $250.2630
2,000+ $0.1501 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess