The SN74AUP1G80DCKR is a high-performance, low-power flip-flop integrated circuit (IC) from Texas Instruments, a renowned global semiconductor company that caters to various industries including automotive, industrial, telecommunications, and more.
- Flip-Flop Type: Designed with a single positive-edge-triggered D-type flip-flop.
- Voltage Range: Has a wide operating voltage range of 0.8V to 3.6V.
- Power Consumption: One of the key features of this IC is its low static power consumption.
- Package: Is also notable for its small physical size and is available in a 5-pin SC-70 package.
- Temperature Range: Has an extended temperature range of -40°C to 85°C.
- ESD Protection: Also offers robust ESD protection.
- Functionality: Provides a high degree of flexibility with a single data (D) input and a single output (Q), along with a clock (CLK) input and an output enable (OE) input.