Product Overview: SN74AUP1G34DSFR from Texas Instruments
The SN74AUP1G34DSFR is a high-performance, single-gate logic IC product from the renowned semiconductor manufacturer, Texas Instruments. This device is a part of the advanced ultra-low power (AUP) series, which is specifically designed to operate with a very low power supply while maintaining excellent speed and performance characteristics.
The SN74AUP1G34DSFR is a single-buffer gate, which means it can be used to strengthen the driving capability of a signal without altering its logical state. This makes it an ideal choice for interfacing with other logic families or driving heavy loads. With its tiny footprint, the device is housed in a 6-pin SOT-363 package, which is highly beneficial for space-constrained applications.
Key Features:
- Low Power Consumption: Operates with a very low power supply of 0.8 V to 3.6 V, making it suitable for battery-operated and portable devices.
- High-Speed Operation: Despite its low power design, it does not compromise on speed, ensuring high-speed operation.
- Low Static Power Consumption: The static power consumption is minimized, further contributing to its energy efficiency.
- ESD Protection: Features robust electrostatic discharge (ESD) protection, which safeguards the device from unexpected voltage spikes.
- Logic Level Translation: Capable of translating between different logic levels, which allows for seamless integration within multi-voltage systems.
Applications:
The versatile nature of the SN74AUP1G34DSFR makes it suitable for a wide array of applications, including:
- Smartphones and other portable devices
- Computing and storage platforms
- Signal buffering in various electronic circuits
- Logic level shifting and interfacing
- Power management systems
In summary, the SN74AUP1G34DSFR from Texas Instruments is a highly reliable and efficient solution for designers looking to optimize their electronic designs for power and space without compromising on performance. Its compatibility with a wide range of applications makes it a versatile choice for modern electronic systems.