EN
  • EN
  • DE

SN74AUP1G32DRLRG4

Part No SN74AUP1G32DRLRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description LOW-POWER SINGLE 2-INPUT POSITIVE-OR GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254084-SN74AUP1G32DRLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G32DRLRG4 CAD Model

Description

Overview of SN74AUP1G32DRLRG4

The SN74AUP1G32DRLRG4 is a high-performance, single 2-input positive-OR gate integrated circuit (IC) from Texas Instruments, designed to operate with very low power consumption and a small footprint. This logic gate is part of the advanced ultra-low power (AUP) series, which is optimized for low-voltage operation while maintaining the speed of traditional CMOS devices.

Key Features

  • Low Power Consumption: With advanced ultra-low power technology, this device is ideal for power-sensitive applications, offering a typical power consumption of only 0.9 µA.
  • Wide Operating Voltage Range: The SN74AUP1G32DRLRG4 supports a broad voltage range from 0.8V to 3.6V, making it versatile for various applications and compatible with modern low-voltage systems.
  • High-Speed Operation: Despite its low-power design, the device does not compromise on speed, featuring a typical propagation delay time of only 3.7 ns at 3.3V.
  • IOFF Support: The IC provides input/output isolation when VCC is powered down, preventing damaging current backflow through the device.
  • Reduced Crosstalk: Its design minimizes crosstalk between switching outputs, ensuring signal integrity in complex circuit designs.
  • Small Package Size: The SN74AUP1G32DRLRG4 comes in a small SOT-5X3 package, which is ideal for space-constrained applications.

Applications

Due to its low-power consumption and high-speed operation, the SN74AUP1G32DRLRG4 is suitable for a wide range of applications, including:

  • Battery-powered devices
  • Portable and handheld electronics
  • Power management circuits
  • Smartphones and wearable technology
  • Medical devices with low power requirements
  • Energy-efficient and green electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AUP1G32DRLRG4 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliable performance under various conditions.

With its combination of low power consumption, high-speed operation, and compact package size, the SN74AUP1G32DRLRG4 from Texas Instruments stands out as a top-choice OR gate for designers looking to optimize their digital logic systems.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2083 $51.0335
585+ $0.1710 $100.0350
910+ $0.1656 $150.6960
1,250+ $0.1603 $200.3750
1,615+ $0.1549 $250.1635
2,160+ $0.1389 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,210 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess