EN
  • EN
  • DE

SN74AUP1G240DRYR

Part No SN74AUP1G240DRYR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Product Status Active
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type -
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-UFDFN
Supplier Device Package 6-SON (1.45x1)
Base Product Number 74AUP1G240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371304-SN74AUP1G240DRYR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G240DRYR CAD Model

Description

Product Overview: SN74AUP1G240DRYR by Texas Instruments

The SN74AUP1G240DRYR is a single-buffer gate designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is a part of the ultra-low-power AUP family and is specifically optimized for low-voltage operation, making it an ideal choice for energy-efficient applications.

Key Features

  • Low Power Consumption: The device features ultra-low static power consumption, with a typical ICC of only 0.9 µA, which is ideal for battery-powered and portable applications.
  • Advanced Design: With Schmitt-trigger inputs, the SN74AUP1G240DRYR offers enhanced noise immunity and stable operation, ensuring reliable performance in various conditions.
  • Versatile Voltage Compatibility: It operates over a broad voltage range from 0.8V to 3.6V, providing design flexibility for interfacing with different logic levels.
  • High-Speed Performance: Despite its low-power design, this buffer gate does not compromise on speed, boasting a typical tpd of 3.7 ns at 3.3 V.

Applications

The SN74AUP1G240DRYR is suited for a wide range of applications, particularly where power efficiency is crucial. It is commonly used in:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Portable Media Players
  • Low-Power Computing Devices
  • Energy-Sensitive Logic Circuitry

Package and Quality

This device comes in a compact 6-pin SON package, with a reduced body size that is beneficial for space-constrained applications. The package is also designed to ensure efficient thermal dissipation. The SN74AUP1G240DRYR meets or exceeds the stringent quality standards set by Texas Instruments and is RoHS compliant, making it suitable for use in environmentally-sensitive products.

Conclusion

Overall, the SN74AUP1G240DRYR from Texas Instruments stands out as a high-performance, ultra-low-power single-buffer gate. Its wide voltage range, low power consumption, and high-speed operation make it a versatile choice for designers looking to optimize their power-sensitive systems without sacrificing performance.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Lowest to $1.4079
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess