EN
  • EN
  • DE

SN74AUP1G240DPWR

Part No SN74AUP1G240DPWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 5X2SON / Buffer, Inverting 1 Element 1 Bit per Element 3-State Output 5-X2SON (0.8x0.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-XFDFN Exposed Pad
Supplier Device Package 5-X2SON (0.8x0.8)
Base Product Number 74AUP1G240
Other Names 296-49052-1,296-49052-2,2156-SN74AUP1G240DPWR,296-49052-6,TEXTISSN74AUP1G240DPWR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259739-SN74AUP1G240DPWR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G240DPWR CAD Model

Description

SN74AUP1G240DPWR Single Buffer Gate by Texas Instruments

The SN74AUP1G240DPWR is a high-performance, single buffer gate integrated circuit designed and manufactured by Texas Instruments (TI). This device is part of TI's advanced ultra-low power (AUP) family, which is engineered to provide optimal performance with minimal power consumption. The SN74AUP1G240DPWR is particularly suitable for battery-operated and power-sensitive applications due to its low-power characteristics.

Key Features

  • Low Static-Power Consumption: The device operates with a very low static power consumption (ICC), which is a critical feature for extending battery life in portable devices.
  • Low Dynamic-Power Consumption: It also exhibits low dynamic power consumption, contributing to overall energy efficiency during operation.
  • Wide Operating Voltage Range: The SN74AUP1G240DPWR operates over a broad voltage range from 0.8 V to 3.6 V, making it versatile for various applications.
  • Low Input Capacitance: With a low Ci (input capacitance), the device ensures a reduced loading effect on the driving circuit.
  • High-Speed Operation: Despite its low-power design, the buffer gate offers high-speed operation, which is essential for high-performance computing and communications systems.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring durability and reliability in challenging environments.
  • Space-Saving Package: The SN74AUP1G240DPWR comes in a small-outline package (PWR suffix), which is ideal for space-constrained applications.

Applications

The versatility of the SN74AUP1G240DPWR makes it an excellent choice for a wide range of applications, including:

  • Smartphones and tablets
  • Wearable technology
  • Portable medical devices
  • Energy management systems
  • Low-power microcontrollers and processors
  • Logic level translation

With its combination of low-power operation, wide voltage range, and high-speed performance, the SN74AUP1G240DPWR from Texas Instruments is an ideal solution for designers looking to optimize power efficiency without compromising on performance. Its small form factor also makes it an excellent choice for modern, compact electronic designs.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5648 $50.8320
220+ $0.4634 $101.9480
335+ $0.4490 $150.4150
465+ $0.4345 $202.0425
600+ $0.4200 $252.0000
800+ $0.3766 $301.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess