EN
  • EN
  • DE

SN74AUP1G240DBVR

Part No SN74AUP1G240DBVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000472-SN74AUP1G240DBVR
Category Integrated Circuits (ICs) -Logic -Buffers, Drivers, Receivers, Transceivers
Manufacturer Texas Instruments
Series 74AUP
Package Tape & Reel (TR) Cut Tape (CT)
Voltage - Supply 0.8V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G240DBVR CAD Model

Description

SN74AUP1G240DBVR Single Buffer/Driver by Texas Instruments

The SN74AUP1G240DBVR is a high-performance, single buffer/driver device from Texas Instruments (TI) that is designed to offer an optimal balance between speed and power consumption. This integrated circuit is part of TI's advanced ultra-low power (AUP) series and is particularly suitable for battery-powered and energy-efficient applications where power consumption is a critical factor.

Encased in a compact SOT-23-5 package, the SN74AUP1G240DBVR provides a single buffer/driver with a standard push-pull output configuration. It is capable of driving a variety of loads while maintaining low power dissipation. The device operates from a supply voltage range of 0.8V to 3.6V, which makes it versatile for use in systems that require different voltage levels.

One of the key features of the SN74AUP1G240DBVR is its low static power consumption, with a typical I_CC of only 0.9 μA, even when operating at 3.3V. This characteristic is particularly beneficial for portable and battery-operated devices, where extending battery life is paramount. Additionally, the device offers a low dynamic power consumption, with partial power-down mode support, which further reduces power consumption when the output is not switching.

The SN74AUP1G240DBVR also boasts excellent switching characteristics, with a maximum propagation delay time of approximately 3.6 ns at 3.3V, ensuring fast signal processing capabilities for high-speed applications. Its input is also tolerant to 5V, which allows for interfacing with higher voltage logic levels without the risk of damage.

For design flexibility, the device features Schmitt-trigger action at all inputs, which makes it more tolerant to slower input rise and fall times. This is particularly useful in environments with a lot of electrical noise, as it helps to prevent false triggering and ensures stable operation.

Overall, the SN74AUP1G240DBVR from Texas Instruments is a reliable and efficient solution for designers looking to optimize their systems for low power consumption without sacrificing performance. Its small footprint, low power characteristics, and robust performance make it an excellent choice for a wide range of applications, including consumer electronics, mobile devices, and portable medical equipment.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess