EN
  • EN
  • DE

SN74AUP1G17DBVT

Part No SN74AUP1G17DBVT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER SCHMIT TRIG SOT23-5 / Schmitt Trigger Buffer 1-CH Non-Inverting Push-Pull CMOS 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUP
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Operating Supply Voltage 0.8 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 794962-SN74AUP1G17DBVT
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AUP1G17
Introduction Date December 01, 2005
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G17DBVT CAD Model

Description

The SN74AUP1G17DBVT is a high-performance, single Schmitt-trigger buffer gate from Texas Instruments designed for operation over a power supply range of 0.8 V to 3.6 V. This device is optimized for low-voltage and low-power applications, making it an ideal choice for use in portable and battery-powered electronics where energy efficiency is critical.

Key Features

  • Low Static-Power Consumption: The SN74AUP1G17DBVT has an ultra-low static power consumption (ICC), which minimizes power losses when the device is in a static state, thus extending battery life in portable applications.
  • Low Dynamic-Power Consumption: With its reduced dynamic power consumption, this buffer gate is optimized for low-power operations, ensuring minimal power draw during switching activities.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages from 0.8 V to 3.6 V, making it versatile for various applications and compatible with multiple logic levels.
  • Schmitt-Trigger Action: The Schmitt-trigger inputs provide a hysteresis effect, which enhances noise immunity and allows for slow input transition rates, ensuring stable operation in noisy environments.
  • Low Input Capacitance: Designed with low input capacitance, this device offers faster response times and reduced signal distortion, making it suitable for high-speed signal processing applications.
  • ESD Protection: The SN74AUP1G17DBVT comes with integrated electrostatic discharge (ESD) protection circuits, safeguarding the device from damage due to static discharges.

Applications

The SN74AUP1G17DBVT is commonly used in a variety of applications, including:

  • Mobile Phones
  • PDAs
  • Portable Media Players
  • Notebooks and Laptops
  • Medical Monitoring Devices
  • Low-Power Microcontroller Interfaces

Package Information

The device is available in a small-outline transistor (SOT-23) package, which is ideal for space-constrained applications. Its compact form factor allows for high-density mounting on PCBs, providing a space-efficient solution for modern electronic designs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1231 $50.4710
990+ $0.1011 $100.0890
1,535+ $0.0979 $150.2765
2,115+ $0.0947 $200.2905
2,730+ $0.0916 $250.0680
3,655+ $0.0821 $300.0755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,665 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess