EN
  • EN
  • DE

SN74AUP1G08DSF2

Part No SN74AUP1G08DSF2
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Low-Power Single 2-Input Positive-AND Gate | IC GATE AND 1CH 2-INP 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type AND Gate
Number of Inputs 2
Supply Voltage (V) 0.8V ~ 3.6V
Current - Quiescent (Maximum) 500nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay at V, Max CL 6.2ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 6-SON (1x1)
Manufacturer Package 6-XFDFN
Family Part Number 74AUP1G08
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254077-SN74AUP1G08DSF2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G08DSF2 CAD Model

Description

The SN74AUP1G08DSF2 is a high-performance, single 2-input positive-AND gate integrated circuit from Texas Instruments. This device is designed to operate with a very low power consumption and a small footprint, making it an excellent choice for space-constrained and power-sensitive applications.

Key Features:

  • Low Power Consumption: The SN74AUP1G08DSF2 is part of the Texas Instruments Advanced Ultra-Low-Power (AUP) family, which is optimized for low-power operation. This helps in extending battery life in portable devices.
  • Wide Operating Voltage Range: It supports a wide range of supply voltages from 0.8V to 3.6V, allowing for flexible use in various circuit designs and compatibility with low-voltage logic levels.
  • High-Speed Operation: Despite its low power usage, the device does not compromise on speed, offering fast performance that is suitable for high-speed signal processing applications.
  • Reduced Switching Noise: The device is designed to produce minimal noise during switching, which is crucial for maintaining signal integrity in noise-sensitive electronic systems.
  • Small Package Size: The SN74AUP1G08DSF2 is available in a small 6-pin SOT-363 package, which is ideal for compact PCB layouts.

Applications:

The versatility of the SN74AUP1G08DSF2 makes it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Medical Devices
  • Energy Management Systems
  • Low-Power Microcontrollers

With its excellent power efficiency and high-speed operation, the SN74AUP1G08DSF2 from Texas Instruments is a reliable choice for designers looking to incorporate a logical AND function into their digital circuit designs without compromising on space or power consumption.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4744 $52.1840
260+ $0.3893 $101.2180
400+ $0.3771 $150.8400
550+ $0.3650 $200.7500
710+ $0.3528 $250.4880
950+ $0.3163 $300.4850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,608 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess