EN
  • EN
  • DE

SN74LVTH16245ADGVR

Part No SN74LVTH16245ADGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT 16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVTH
Packaging Reel - TR
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 48-TVSOP
Win Source Part Number 1255951-SN74LVTH16245ADGVR
Manufacturer Homepage www.ti.com
Family Name SN74LVTH16245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16245ADGVR CAD Model

Description

Product Overview: SN74LVTH16245ADGVR

The SN74LVTH16245ADGVR is a high-performance integrated circuit designed and manufactured by Texas Instruments. This device is a 16-bit transceiver that belongs to the LVTH family, which is known for its low-voltage, high-speed operation. The SN74LVTH16245ADGVR is particularly suited for facilitating bidirectional communication between two buses in a digital system.

With a 3.3V operating voltage, the SN74LVTH16245ADGVR ensures compatibility with lower voltage systems, while still maintaining a high degree of signal integrity and speed. This transceiver is capable of supporting mixed-mode signal operation, meaning it can handle both 3.3V and 5V signal levels, providing a flexible interface solution for systems that integrate components with different voltage requirements.

Key Features

  • Bus Hold: The device comes with a bus hold feature that prevents floating inputs and eliminates the need for pull-up or pull-down resistors.
  • High Drive: It has high drive outputs (-32mA IOH, 64mA IOL) which are capable of driving heavy loads with ease.
  • Low Power Consumption: The SN74LVTH16245ADGVR is designed for low power consumption, making it an energy-efficient choice for modern electronic applications.
  • Flow-Through Architecture: Its flow-through architecture optimizes the PCB layout by simplifying the trace routing.

Applications

The versatility of the SN74LVTH16245ADGVR makes it suitable for a wide range of applications, including memory interfacing, data communication, and signal bridging in complex multi-voltage systems. It is often found in servers, telecommunications, and networking equipment, as well as in industrial controls and consumer electronics.

Package and Quality

Packaged in a TVSOP (Thin Shrink Small Outline Package), the SN74LVTH16245ADGVR is designed for space-saving on PCBs, offering a compact footprint without compromising performance. Texas Instruments maintains a rigorous quality control process, ensuring that each device meets high standards of reliability and performance.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1368 $51.1560
110+ $0.9328 $102.6080
170+ $0.9036 $153.6120
230+ $0.8745 $201.1350
300+ $0.8453 $253.5900
400+ $0.7579 $303.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess