EN
  • EN
  • DE

SN74AUP1G08DRLRG4

Part No SN74AUP1G08DRLRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description LOW-POWER SINGLE 2-INPUT POSITIVE-AND GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254076-SN74AUP1G08DRLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G08DRLRG4 CAD Model

Description

SN74AUP1G08DRLRG4 - Texas Instruments

The SN74AUP1G08DRLRG4 is a highly efficient, single 2-input positive-AND gate integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This tiny but powerful logic gate is part of TI's advanced ultra-low power (AUP) series, crafted to operate with a very low power consumption while maintaining excellent speed performance. The device is a pivotal component for a wide range of applications, including portable and battery-powered electronics, where energy efficiency is of the utmost importance.

With a design that supports operation from 0.8 V to 3.6 V, the SN74AUP1G08DRLRG4 provides flexible voltage compatibility, making it suitable for interfacing with both traditional 3.3 V systems and newer low-voltage systems. This versatility is essential for modern electronics that require components capable of adapting to various power supply levels.

The IC features a Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This characteristic is particularly beneficial in environments where signal integrity may be compromised by noise or longer wire lengths. The SN74AUP1G08DRLRG4's inputs also include Ioff support, which helps prevent damaging current backflow through the device when it is powered down.

Designed in a compact SOT-5X3 package, the SN74AUP1G08DRLRG4 is ideal for space-constrained applications. Its small footprint allows for high-density integration on printed circuit boards (PCBs), supporting the design of miniaturized and sophisticated electronic assemblies.

Key features of the SN74AUP1G08DRLRG4 include:

  • Low static power consumption (ICC)
  • Low dynamic power consumption (CPD)
  • Wide operating voltage range (0.8 V to 3.6 V)
  • High-impedance state during power down (Ioff)
  • Over-voltage tolerant inputs up to 3.6 V
  • ESD protection exceeding JESD 22

The SN74AUP1G08DRLRG4 is a testament to Texas Instruments' commitment to providing advanced, low-power, and high-performance components for the electronics industry. Whether it's for designing the latest consumer gadgets or optimizing power-sensitive applications, this AND gate IC is engineered to meet the stringent requirements of a broad array of design challenges.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1735 $50.3150
620+ $0.1626 $100.8120
955+ $0.1571 $150.0305
1,370+ $0.1461 $200.1570
1,780+ $0.1406 $250.2680
2,225+ $0.1351 $300.5975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,330 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess