EN
  • EN
  • DE

SN74AUP1G06DRYR

Part No SN74AUP1G06DRYR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 1CH 1-INP 6SON  /  Inverter IC 1 Channel Open Drain 6-SON (1.45x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Open Drain
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low -, 4mA
Logic Level - Low 0.1V ~ 0.45V
Logic Level - High 0V ~ 3.6V
Max Propagation Delay @ V, Max CL 10.5ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 6-SON (1.45x1)
Package / Case 6-UFDFN
Base Product Number 74AUP1G06
Other Names 296-27267-2,-SN74AUP1G06DRYRR,296-27267-1,-296-27267-1,TEXTISSN74AUP1G06DRYR,296-27267-6,2156-SN74AUP1G06DRYR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257920-SN74AUP1G06DRYR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G06DRYR CAD Model

Description

The SN74AUP1G06DRYR is a high-performance, single inverter gate integrated circuit designed and manufactured by Texas Instruments. This device is part of the advanced ultra-low-power (AUP) family, which is renowned for its low power consumption and high-speed operation, making it an ideal choice for battery-powered and portable applications.

Key Features

  • Low Power Consumption: The SN74AUP1G06DRYR is optimized for ultra-low power consumption, with a typical I<sub>CC of only 0.9 µA, maximizing battery life in portable devices.
  • High-Speed Operation: Despite its low power usage, the device does not compromise on speed, offering a typical t<sub>pd of 3.7 ns, ensuring quick response times in critical applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 0.8 V to 3.6 V, providing flexibility for use in various system voltage levels.
  • Low Noise Overshoot and Undershoot: This inverter gate is designed to generate minimal noise during signal transitions, which is crucial for maintaining signal integrity in sensitive electronic systems.
  • ESD Protection: The SN74AUP1G06DRYR comes with integrated electrostatic discharge (ESD) protection circuits, ensuring robustness and reliability for the IC during handling and operation.

Applications

The device's versatile nature makes it suitable for a wide range of applications, including:

  • Mobile Phones
  • PDAs and Portable Devices
  • Medical Devices
  • Power Management Circuits
  • Logic Level Translation

Package and Quality

The SN74AUP1G06DRYR is offered in a small, space-saving 6-pin SON package, which is ideal for compact PCB layouts. Texas Instruments is committed to high-quality standards, and this product is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance in the field.

Ordering Information

To order or learn more about the SN74AUP1G06DRYR, visit the Texas Instruments website or contact an authorized distributor. With its combination of low power, high speed, and robust design, the SN74AUP1G06DRYR is a smart choice for designers looking to enhance the efficiency and performance of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2476 $50.7580
495+ $0.2032 $100.5840
765+ $0.1968 $150.5520
1,050+ $0.1905 $200.0250
1,360+ $0.1841 $250.3760
1,820+ $0.1651 $300.4820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess