EN
  • EN
  • DE

SN74AUP1G04DPWR

Part No SN74AUP1G04DPWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP 4X2SON / Inverter IC 1 Channel 4-X2SON (0.8x0.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 5.4ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 4-X2SON (0.8x0.8)
Package / Case 4-XFDFN Exposed Pad
Base Product Number 74AUP1G04
Other Names 2156-SN74AUP1G04DPWR,SN74AUP1G04DPWR,TEXTISSN74AUP1G04DPWR,296-38019-2,296-38019-1,296-38019-6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257923-SN74AUP1G04DPWR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G04DPWR CAD Model

Description

SN74AUP1G04DPWR by Texas Instruments

The SN74AUP1G04DPWR is a single, low-power, high-performance inverter from Texas Instruments, designed to meet the requirements of the modern electronics industry. This integrated circuit is part of the advanced ultra-low power (AUP) series, which is optimized for low-voltage operation while maintaining the speed of the LP series. With a footprint that fits perfectly into space-constrained applications, this device is ideal for portable and battery-powered systems.

Key Features

  • Low Power Consumption: The SN74AUP1G04DPWR operates at a very low power, with a typical ICC of only 0.9 µA, making it suitable for energy-sensitive applications.
  • Wide Operating Voltage Range: This device supports a wide voltage range from 0.8 V to 3.6 V, allowing for flexible use in various circuit designs.
  • High-Speed Operation: Despite its low power consumption, it offers high-speed operation with a typical tpd of 3.9 ns at 3.3 V, ensuring efficient signal processing.
  • ESD Protection: It features robust electrostatic discharge (ESD) protection, with human-body model (HBM) protection exceeding JESD 22, ensuring durability and reliability in harsh environments.
  • Small Package Size: The SN74AUP1G04DPWR comes in a small 8-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for compact PCB layouts.

Applications

The versatility of the SN74AUP1G04DPWR makes it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Medical Devices
  • Energy Management Systems
  • Low-Power Microcontrollers
  • Logic Level Translation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AUP1G04DPWR is no exception. It is designed to meet stringent industry standards, ensuring long-term performance in a variety of conditions.

Whether you're designing a new system or upgrading an existing one, the SN74AUP1G04DPWR offers the perfect balance of power efficiency and high-speed operation, all in a package designed for optimal integration into your next project.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3336 $50.0400
370+ $0.2737 $101.2690
570+ $0.2652 $151.1640
780+ $0.2566 $200.1480
1,010+ $0.2481 $250.5810
1,350+ $0.2224 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,470 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess