EN
  • EN
  • DE

SN74AUCH16244ZQLR

Part No SN74AUCH16244ZQLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 2.7V 56BGA / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUCH
Package Tape & Reel
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74AUCH1
Other Names 296-24980-6,-SN74AUCH16244ZQLRR,SN74AUCH16244ZQLR,296-24980-2,296-24980-1,-296-24980-1
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259745-SN74AUCH16244ZQLR
Ultra Librarian 3D Model Ultra Librarian SN74AUCH16244ZQLR CAD Model

Description

Product Overview: SN74AUCH16244ZQLR

The SN74AUCH16244ZQLR is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of modern digital systems. This device is a 16-bit buffer and line driver, featuring 3-state outputs, and is part of the Advanced Ultra-High-Speed CMOS (AUC) family. It is especially suitable for driving bus lines or buffer memory address registers thanks to its high-speed and low-power consumption.

Key Features

  • Advanced High-Speed CMOS Technology: The SN74AUCH16244ZQLR is built on Texas Instruments' advanced CMOS technology, offering a significant performance improvement over conventional CMOS devices.
  • 16-Bit Bus Interface: This device can manage a 16-bit wide data bus, making it ideal for interfacing with high-speed microprocessors and memory devices.
  • 3-State Outputs: The outputs can be put into a high-impedance state, allowing for bus sharing without the risk of data contention.
  • High Drive: It can drive heavy loads with minimal distortion, ensuring signal integrity.
  • Low Power Consumption: Despite its high-speed capabilities, the SN74AUCH16244ZQLR maintains low power dissipation, which is critical for power-sensitive applications.
  • Wide Operating Temperature Range: The device is designed to function reliably over a broad temperature range, making it suitable for industrial applications.

Applications

The SN74AUCH16244ZQLR is versatile and can be used in various applications, such as:

  • Memory buffering and data routing in servers and high-performance computing systems.
  • Signal buffering in telecommunications and networking equipment.
  • Interface translation in mixed-voltage systems due to its wide bus-interface voltage range.
  • General-purpose logic applications where high-speed and low-power operation is required.

Package and Quality

This device comes in a 48-pin BGA package, which is compact and suitable for space-constrained applications. The SN74AUCH16244ZQLR is also RoHS compliant and follows Texas Instruments' commitment to environmentally friendly manufacturing practices. For quality assurance, it adheres to industry-standard reliability testing, ensuring performance in demanding conditions.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess