EN
  • EN
  • DE

D5V0L1B2LP4-7B

Part No D5V0L1B2LP4-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5VWM 14VC DFN10062
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 14V
Peak Pulse Current(Ippm) 6A (8/20μs)
Power Dissipation - Pd 84W
Applications General Purpose
Capacitance @ Frequency 15pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package X2-DFN1006-2
Win Source Part Number 104878-D5V0L1B2LP4-7B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D5V0L1B2LP4-7B CAD Model

Description

The D5V0L1B2LP4-7B is a cutting-edge electronic component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is part of Diodes Incorporated's extensive range of protection devices designed to safeguard sensitive electronic circuits from transient voltage spikes and electrostatic discharge (ESD).

Key Features

  • Low Clamping Voltage: The device offers excellent clamping performance, ensuring that voltage spikes are suppressed efficiently to protect downstream components.
  • Low Capacitance: With its low loading capacitance, the D5V0L1B2LP4-7B is ideal for high-speed data lines, as it minimizes signal attenuation and preserves signal integrity.
  • ESD Protection: It is designed to provide robust ESD protection, meeting or exceeding the requirements of the IEC 61000-4-2 standard.
  • Small Form Factor: The compact design of this component, housed in a small surface-mount package, allows for space-saving integration into a wide variety of electronic systems.

Applications

The D5V0L1B2LP4-7B is versatile and can be employed in multiple applications where transient voltage protection is critical. It is particularly useful in high-speed data and signal lines, including USB interfaces, HDMI, Ethernet, and other communication ports. Additionally, it can be found in consumer electronics, mobile devices, and computing platforms where its small footprint and effective protection capabilities are essential.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The D5V0L1B2LP4-7B is produced with stringent quality control measures and is tested to ensure reliable performance under various conditions. Its robust construction and adherence to industry standards make it a trusted choice for engineers and designers looking for dependable circuit protection solutions.

Environmental Compliance

The D5V0L1B2LP4-7B is RoHS compliant, reflecting Diodes Incorporated's dedication to environmental responsibility. The product adheres to current regulations limiting the use of hazardous substances in electronic components, making it a suitable choice for eco-friendly designs.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,290+ $0.0389 $50.1810
3,135+ $0.0319 $100.0065
4,855+ $0.0309 $150.0195
6,690+ $0.0299 $200.0310
8,655+ $0.0289 $250.1295
11,585+ $0.0259 $300.0515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 146,740 pieces
MOQ: 1290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess