EN
  • EN
  • DE

SN74AUC32244GKER

Part No SN74AUC32244GKER
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 2.7V 96LFBGA / Buffer, Non-Inverting 8 Element 4 Bit per Element 3-State Output 96-LFBGA (13.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 8
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number SN74AUC3
Other Names -296-15439-1,296-15439-6,-296-15439-1,296-15439-2R,2156-SN74AUC32244GKER,296-15439-1R,TEXTISSN74AUC32244GKER,296-15439-1,296-15439-2,-SN74AUC32244GKERR,-296-15439-1R
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259767-SN74AUC32244GKER
Ultra Librarian 3D Model Ultra Librarian SN74AUC32244GKER CAD Model

Description

Overview of SN74AUC32244GKER

The SN74AUC32244GKER is a high-speed, 32-bit registered buffer designed by Texas Instruments to provide a reliable interface between two buses with different voltage levels. This integrated circuit is part of the AUC family, known for its advanced performance in ultra-portable applications. It is particularly well-suited for systems that require low-voltage operation and high-speed data transfer capabilities.

Key Features

  • Low-Voltage Operation: The SN74AUC32244GKER operates at a voltage range of 0.8V to 2.7V, making it ideal for battery-operated and power-sensitive applications.
  • High-Speed Data Transfer: With the capability to support high-speed data transfer, this buffer ensures minimal propagation delay, maximizing system performance.
  • 32-Bit Bus Interface: The device provides a 32-bit interface, which is perfect for handling wide data paths and enhancing data throughput.
  • Flow-Through Architecture: Its flow-through pinout design simplifies the PCB layout and reduces signal skew, thereby improving signal integrity.
  • 3-State Outputs: The SN74AUC32244GKER features 3-state outputs which allow for connection to a common bus, facilitating bus arbitration and data sharing without conflict.

Applications

The versatile nature of the SN74AUC32244GKER makes it suitable for a range of applications, including:

  • Memory Interfacing
  • Data Communication Systems
  • Signal Bridging Between Different Voltage Domains
  • Microprocessor or Microcontroller Extension

Product Packaging and Quality

Encased in a 96-ball BGA (GKE) package, the SN74AUC32244GKER ensures a compact footprint on system boards, allowing for efficient space utilization. Texas Instruments is committed to high-quality standards, and this product is no exception, with rigorous testing to ensure performance and reliability across various conditions.

Conclusion

The SN74AUC32244GKER from Texas Instruments stands out as a high-performance solution for interfacing and buffering applications that demand low-power consumption and high-speed data transfer. Its advanced features and robust design make it a valuable component for designers looking to optimize their systems for speed and efficiency.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess