EN
  • EN
  • DE

SN74AUC2GU04YZPR

Part No SN74AUC2GU04YZPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 2CH 2-INP 6DSBGA / Inverter IC 2 Channel 6-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 9mA, 9mA
Max Propagation Delay @ V, Max CL 2ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 6-DSBGA
Package / Case 6-XFBGA, DSBGA
Base Product Number SN74AUC2
Other Names 296-19064-1,296-19064-2,2156-SN74AUC2GU04YZPR,-SN74AUC2GU04YZPRR,TEXTISSN74AUC2GU04YZPR,-296-19064-1,-296-19064-1,2156-SN74AUC2GU04YZPR-TITR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257950-SN74AUC2GU04YZPR
Ultra Librarian 3D Model Ultra Librarian SN74AUC2GU04YZPR CAD Model

Description

The SN74AUC2GU04YZPR is a high-performance, dual unbuffered inverter gate designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the advanced ultra-low-voltage CMOS (AUC) logic family, which is optimized for low-voltage operations ranging from 0.8V to 2.5V. The SN74AUC2GU04YZPR is specifically engineered to address the needs of modern ultra-portable and power-sensitive applications, such as mobile phones, portable media players, and other handheld devices.

Key Features:

  • Low Voltage Operation: The device supports a wide range of supply voltages from 0.8V to 2.5V, making it ideal for battery-operated and low-power applications.
  • High-Speed Performance: Despite its low-power consumption, the SN74AUC2GU04YZPR offers high-speed operation, which is essential for high-performance portable electronics.
  • Optimized Power Consumption: It is designed to minimize power consumption, both in active and standby modes, thereby extending battery life in portable devices.
  • Dual Unbuffered Inverters: The device contains two independent inverters, providing design flexibility and the ability to implement multiple logic functions within a single package.
  • Ultra-Small Packaging: Available in a very small DSBGA (YZP) package, the SN74AUC2GU04YZPR is suitable for space-constrained applications.

Applications:

The SN74AUC2GU04YZPR is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Media Players
  • Handheld Gaming Devices
  • IoT Devices
  • Medical Devices

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The SN74AUC2GU04YZPR is manufactured using TI's advanced semiconductor processes, ensuring high performance and durability for critical applications. With Texas Instruments' expertise in the industry, customers can expect a product that meets the highest standards of quality and reliability.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess