EN
  • EN
  • DE

SN74AUC1GU04YEPR

Part No SN74AUC1GU04YEPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP 5DSBGA / Inverter IC 1 Channel 5-DSBGA (1.4x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 9mA, 9mA
Max Propagation Delay @ V, Max CL 2.1ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 5-DSBGA (1.4x0.9)
Package / Case 5-XFBGA, DSBGA
Base Product Number SN74AUC1
Other Names -296-15848-1,-SN74AUC1GU04YEPRR,296-15848-1R,2156-SN74AUC1GU04YEPR-TITR,296-15848-2,296-15848-1,296-15848-2R,-296-15848-1,TEXTISSN74AUC1GU04YEPR,-296-15848-1R
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257955-SN74AUC1GU04YEPR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1GU04YEPR CAD Model

Description

Product Overview: SN74AUC1GU04YEPR by Texas Instruments

The SN74AUC1GU04YEPR is a high-performance, single-gate CMOS inverter fabricated with silicon gate CMOS technology. This advanced integrated circuit (IC) from Texas Instruments is designed to operate from a wide voltage range, offering excellent power efficiency and speed, making it suitable for a variety of applications in modern electronics.

Key Features

  • Operating Voltage Range: The device supports a wide operating voltage range of 0.8V to 2.7V, accommodating various low-voltage applications and enabling battery-powered device compatibility.
  • High-Speed Operation: With a typical tpd of 2.9 ns at 2.3V, the SN74AUC1GU04YEPR is optimized for high-speed signal processing, ensuring minimal delay in critical applications.
  • Low Power Consumption: It is designed for low static and dynamic power consumption, which is crucial for power-sensitive designs.
  • Ultra-Small Packaging: The device is available in a space-saving DSBGA package, making it ideal for compact and portable electronics where board space is at a premium.
  • Ioff Support: The IC features Ioff circuitry which provides partial power-down mode operation, thereby reducing power consumption even when it is not actively switching.

Applications

The SN74AUC1GU04YEPR is a versatile component that can be used in a variety of electronic systems, including:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Portable Media Players
  • Data Communication Systems
  • High-Speed Signal Processing Circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74AUC1GU04YEPR is no exception. It is designed to meet the stringent requirements of the automotive industry and is qualified for use in accordance with the AEC-Q100 standards. The device also features electrostatic discharge (ESD) protection to ensure robustness in sensitive applications.

Overall, the SN74AUC1GU04YEPR from Texas Instruments is a high-quality, efficient and reliable solution for designers looking to implement an inverter function in their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess