Product Overview: SN74AUC1GU04DBVR
The SN74AUC1GU04DBVR is a high-performance, single-gate CMOS logic inverter from Texas Instruments, designed for use in a wide range of electronic applications. This device is part of the advanced ultra-low-voltage CMOS (AUC) family, which is known for its low power consumption and high-speed operation. The SN74AUC1GU04DBVR is specifically engineered to operate with a very low supply voltage ranging from 0.8V to 2.7V, making it an excellent choice for battery-operated and portable devices where power efficiency is crucial.
Key Features:
- Low-Voltage Operation: The device supports a supply voltage range of 0.8V to 2.7V, enabling its use in low-power applications.
- High-Speed: Despite its low-power design, the SN74AUC1GU04DBVR does not compromise on speed, offering fast performance that is suitable for high-frequency signal processing.
- Low Power Consumption: It is optimized for minimal power consumption, further extending battery life in portable applications.
- Single Inverter Gate: This IC contains one inverter gate, providing the basic building block for implementing logic functions.
- Small Footprint: The device comes in a compact SOT-23-5 package, which is ideal for space-constrained applications.
- High Drive: It has the capability to drive large loads, thanks to its high output drive strength.
Applications:
The versatility of the SN74AUC1GU04DBVR makes it suitable for a broad array of applications. It is particularly well-suited for:
- Mobile phones and personal digital assistants (PDAs)
- Portable media players
- Low-power handheld devices
- Battery-powered equipment
- Energy-efficient logic level translation
- System control and signal processing circuits
With its combination of low-power operation, high-speed performance, and small package size, the SN74AUC1GU04DBVR from Texas Instruments is an excellent choice for designers looking to optimize their electronic systems for both power efficiency and performance. Whether it's for consumer electronics or industrial control systems, this inverter gate provides the reliability and functionality expected from a leading semiconductor manufacturer.