EN
  • EN
  • DE

SN74AUC1G86YEAR

Part No SN74AUC1G86YEAR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 1CH 2-INP 5DSBGA / XOR (Exclusive OR) IC 1 Channel 5-DSBGA (1.4x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type XOR (Exclusive OR)
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0V ~ 0.7V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 2ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 5-DSBGA (1.4x0.9)
Package / Case 5-XFBGA, DSBGA
Base Product Number SN74AUC1
Other Names -296-15434-1,TEXTISSN74AUC1G86YEAR,-296-15434-1,2156-SN74AUC1G86YEAR-TITR,296-15434-1,296-15434-2,-296-15434-1R,-SN74AUC1G86YEARR,296-15434-1R,296-15434-2R
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257941-SN74AUC1G86YEAR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G86YEAR CAD Model

Description

SN74AUC1G86YEAR - Texas Instruments

The SN74AUC1G86YEAR is a high-performance, single 2-input exclusive-OR gate integrated circuit from Texas Instruments, designed for use in a variety of electronic applications. This advanced logic gate is part of the AUC family, which is known for its ultra-low-voltage operation and high-speed interfacing. The device is particularly suitable for handheld and portable applications where power efficiency and space-saving are critical considerations.

With its small footprint, the SN74AUC1G86YEAR comes in a compact 6-pin DSBGA package, which is ideal for minimizing board space. Despite its diminutive size, it delivers robust performance with a wide operating voltage range of 0.8V to 2.7V. This enables the device to support contemporary low-voltage systems and ensures compatibility with a range of logic levels, making it a versatile choice for system designers.

One of the standout features of the SN74AUC1G86YEAR is its low power consumption, drawing a minimal quiescent current. This characteristic is particularly advantageous for battery-powered devices, as it helps to prolong battery life and reduce power-related costs. Additionally, the device boasts fast switching speeds, which is essential for high-speed signal processing and can significantly enhance the overall performance of electronic systems.

The SN74AUC1G86YEAR is also characterized by its high drive strength and balanced propagation delays. This ensures reliable and consistent performance, even in demanding environments. Furthermore, the device is fully specified for partial-power-down applications using IOFF, which supports live insertion by ensuring that the output remains in a high-impedance state when the device is powered down.

As with all Texas Instruments products, the SN74AUC1G86YEAR is manufactured to high standards, ensuring reliability and longevity. It is suitable for a wide range of applications, including but not limited to, portable communication devices, computing devices, and advanced digital signal processing. Whether you're designing a new system or upgrading an existing one, the SN74AUC1G86YEAR offers a combination of power efficiency, space-saving, and high-speed performance that is hard to match.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess