EN
  • EN
  • DE

SN74AUC1G79YZAR

Part No SN74AUC1G79YZAR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 5DSBGA / Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR)
Product Status Obsolete
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 275 MHz
Max Propagation Delay @ V, Max CL 1.8ns @ 2.5V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Iq) 10 µA
Input Capacitance 2.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 5-DSBGA (1.4x0.9)
Package / Case 5-XFBGA, DSBGA
Base Product Number SN74AUC1
Other Names 2156-SN74AUC1G79YZAR-TITR,TEXTISSN74AUC1G79YZAR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258542-SN74AUC1G79YZAR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G79YZAR CAD Model

Description

Product Overview: SN74AUC1G79YZAR

The SN74AUC1G79YZAR is a single positive-edge-triggered D-type flip-flop designed and manufactured by Texas Instruments. This high-speed integrated circuit is part of the advanced ultra-low-voltage CMOS (AUC) family, offering a compact and energy-efficient solution for a wide range of digital applications.

Key Features

  • Low Power Consumption: Operating on a very low voltage range of 0.8 V to 2.7 V, the SN74AUC1G79YZAR is optimized for low-power applications, making it ideal for battery-operated and portable devices.
  • High-Speed Operation: Despite its low power requirements, this flip-flop does not compromise on speed, providing fast data transfer and processing capabilities suitable for high-frequency systems.
  • Single D-Type Flip-Flop: The device includes a single D-type flip-flop with a direct clear input, allowing for precise control and synchronization of data.
  • Edge-Triggered Design: The positive-edge-triggered mechanism ensures that data is captured at the precise moment the clock signal transitions from low to high, enhancing the accuracy of data operations.

Applications

The SN74AUC1G79YZAR is versatile and can be used in various applications, including:

  • Mobile Phones
  • PDAs and Personal Organizers
  • Portable Media Players
  • Data Storage Devices
  • Networking and Telecommunications
  • High-Speed Data Processing Systems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the SN74AUC1G79YZAR is no exception. It is designed to meet the stringent requirements of modern electronic systems, ensuring long-term performance and stability.

Package and Availability

The SN74AUC1G79YZAR comes in a compact, lead-free DSBGA package, which is not only space-efficient but also environmentally friendly. This product is widely available and can be sourced through Texas Instruments' extensive distribution network.

In summary, the SN74AUC1G79YZAR from Texas Instruments is a high-performance, ultra-low-power flip-flop that is ideal for designers looking to optimize their digital systems for speed and power efficiency, without compromising on reliability or functionality.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4854 $50.9670
255+ $0.3983 $101.5665
390+ $0.3859 $150.5010
540+ $0.3734 $201.6360
695+ $0.3610 $250.8950
930+ $0.3236 $300.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,835 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess