EN
  • EN
  • DE

SN74AUC1G79DCKRE4

Part No SN74AUC1G79DCKRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT SC70-5 / Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR)
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 275 MHz
Max Propagation Delay @ V, Max CL 1.8ns @ 2.5V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Iq) 10 µA
Input Capacitance 2.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package SC-70-5
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74AUC1G79
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258545-SN74AUC1G79DCKRE4
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G79DCKRE4 CAD Model

Description

The SN74AUC1G79DCKRE4 is a high-performance, single positive-edge-triggered D-type flip-flop integrated circuit from Texas Instruments. This advanced technology device is part of TI's AUC family, which is known for ultra-low-voltage operation and high-speed interfacing. The product is designed to operate on a 0.8V to 2.7V VCC supply voltage, making it ideal for portable and battery-powered applications where power efficiency is critical.

This flip-flop features a maximum data rate of 380 Mbps and is optimized for use in systems that require high-speed data transfer and minimal propagation delay. The SN74AUC1G79DCKRE4 is characterized for operation from -40°C to 85°C, ensuring reliability and performance across a wide range of environmental conditions.

With its single data input (D), single clock input (CLK), and single output (Q), the SN74AUC1G79DCKRE4 provides a simple yet effective solution for data storage, data transfer, and signal synchronization. The clear (CLR) input allows for asynchronous clearing of the flip-flop, ensuring that the output Q can be quickly reset independent of the clock signal.

The device is offered in a space-saving 6-pin SC70 package, which is suitable for compact PCB layouts. The SN74AUC1G79DCKRE4 has been designed with the needs of modern electronics in mind, delivering the high-speed performance and low power consumption required by today's sophisticated digital systems.

Key features of the SN74AUC1G79DCKRE4 include:

  • Single positive-edge-triggered D-type flip-flop
  • Ultra-low-voltage operation (0.8V to 2.7V)
  • High-speed data rates up to 380 Mbps
  • Asynchronous clear input
  • Operational temperature range of -40°C to 85°C
  • Compact SC70 6-pin package

Whether for use in mobile phones, computing devices, networking equipment, or other high-speed digital applications, the SN74AUC1G79DCKRE4 from Texas Instruments is a reliable and efficient choice for designers looking to optimize their system performance.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2896 $50.6800
425+ $0.2377 $101.0225
655+ $0.2302 $150.7810
900+ $0.2228 $200.5200
1,165+ $0.2154 $250.9410
1,555+ $0.1931 $300.2705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,123 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess