EN
  • EN
  • DE

SN74AUC1G79DBVR

Part No SN74AUC1G79DBVR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description SINGLE POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP | IC FF D-TYPE SNGL 1BIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 275MHz
Max Propagation Delay at V, Max CL 1.8ns at 2.5V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 9mA, 9mA
Supply Voltage (V) 0.8V ~ 2.7V
Current - Quiescent (Iq) 10μA
Input Capacitance 2.5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Family Part Number 74AUC1G79
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254041-SN74AUC1G79DBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G79DBVR CAD Model

Description

Product Overview: SN74AUC1G79DBVR from Texas Instruments

The SN74AUC1G79DBVR is a high-performance, single positive-edge-triggered D-type flip-flop with a clear input from Texas Instruments. This device is part of the advanced ultra-low-voltage CMOS (AUC) logic family, designed for 0.8-V to 2.7-V VCC operation. It is ideal for use in mobile phones, PDAs, and other battery-powered applications where power conservation is critical.

The device features a single D-type flip-flop with a direct clear input. It captures the data presented on the D input during the positive-going transition of the clock pulse. The flip-flop is cleared when the clear input (CLR) is low. The low power consumption and high speed of the SN74AUC1G79DBVR make it suitable for a wide range of applications, from portable electronics to high-speed data processing and communication systems.

Key Features:

  • Optimized for 0.8-V to 2.7-V operation and is suitable for battery-operated and portable applications.
  • Very low static power consumption (ICC) which minimizes power loss when the device is not switching.
  • High-speed operation, with a typical tpd of 2.3 ns at 2.3 V, allowing for quick data processing and improved system performance.
  • The SN74AUC1G79DBVR is available in a small 6-pin SOT-23 package, which is ideal for space-constrained applications.
  • Supports mixed-mode signal operation by allowing voltage references at the inputs that are above the supply voltage (VCC).
  • ESD protection exceeds JESD 22, ensuring reliability and robustness in challenging environments.

Applications:

  • Mobile phones and personal digital assistants (PDAs)
  • Portable media players and digital cameras
  • Notebooks, ultrabooks, and tablet PCs
  • Data communication systems
  • High-speed data acquisition and processing

The SN74AUC1G79DBVR is a versatile and efficient solution for designers looking to optimize their systems for speed and power consumption. Texas Instruments provides robust support and documentation, making this device a reliable choice for your design needs.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2873 $50.2775
425+ $0.2357 $100.1725
660+ $0.2284 $150.7440
905+ $0.2210 $200.0050
1,175+ $0.2136 $250.9800
1,570+ $0.1915 $300.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess