EN
  • EN
  • DE

SN74AUC1G19DRLRG4

Part No SN74AUC1G19DRLRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 1-OF-2 DECODER/DEMULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254036-SN74AUC1G19DRLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G19DRLRG4 CAD Model

Description

Overview of SN74AUC1G19DRLRG4

The SN74AUC1G19DRLRG4 is a versatile, single-line to 2-line decoder/demultiplexer device designed and manufactured by Texas Instruments. This high-performance component is part of the advanced ultra-low-voltage CMOS (AUC) family, making it an ideal choice for operation in low-voltage and low-power applications.

Key Features

  • Low-Voltage Operation: The SN74AUC1G19DRLRG4 operates at a voltage range of 0.8V to 2.7V, which is perfect for battery-operated and portable devices where power efficiency is critical.
  • High Speed: With its fast propagation delay times, this device is suitable for high-speed data processing and communication systems.
  • Optimized Design: The small footprint of the device, available in a 6-pin SOT (DRL) package, allows for a more compact PCB design, saving space in dense circuit layouts.
  • Power-Down Protection: Inputs and outputs are designed to tolerate -0.5V to 3.6V, ensuring the device is protected during power-down scenarios.

Applications

The SN74AUC1G19DRLRG4 is suitable for a wide range of applications, including:

  • Mobile phones and personal digital assistants (PDAs)
  • Portable media players
  • Data communication systems
  • Signal routing and processing
  • Address decoding in memory interfaces

Performance and Quality

Designed with Texas Instruments' commitment to quality and performance, the SN74AUC1G19DRLRG4 provides reliable operation even in demanding environments. The device's low-power consumption and high-speed capabilities make it an excellent choice for designers looking to optimize their systems for both performance and power efficiency.

Environmental Compliance

The SN74AUC1G19DRLRG4 is RoHS compliant and is manufactured with environmentally friendly materials, aligning with global initiatives to reduce the environmental impact of electronic components.

With its combination of features, the SN74AUC1G19DRLRG4 from Texas Instruments stands out as a high-quality, efficient solution for digital decoding and demultiplexing needs in modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess