EN
  • EN
  • DE

SN74AUC1G17YEPR

Part No SN74AUC1G17YEPR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 2.7V 5DSBGA / Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 5-DSBGA (1.4x0.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-XFBGA, DSBGA
Supplier Device Package 5-DSBGA (1.4x0.9)
Base Product Number SN74AUC1
Other Names 296-18555-2R,-296-18555-1,-296-18555-1,296-18555-1R,TEXTISSN74AUC1G17YEPR,296-18555-2,-SN74AUC1G17YEPRR,296-18555-1,2156-SN74AUC1G17YEPR-TITR,-296-18555-1R
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259763-SN74AUC1G17YEPR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G17YEPR CAD Model

Description

Overview of SN74AUC1G17YEPR

The SN74AUC1G17YEPR is a high-performance, single Schmitt-trigger buffer gate designed by Texas Instruments to operate with a power supply range of 0.8 V to 2.7 V. This device is optimized for use in mobile phones and other portable electronics due to its ultra-low power consumption and small footprint. The SN74AUC1G17YEPR is part of the advanced ultra-low-voltage CMOS (AUC) logic family, which is renowned for its speed and energy efficiency.

Key Features

  • Operating Voltage Range: The device is capable of operating with a voltage range between 0.8 V and 2.7 V, making it suitable for low-voltage applications.
  • Low Power Consumption: It is designed for minimal power consumption, which is essential for battery-powered devices.
  • High-Speed Operation: Despite its low power requirements, the SN74AUC1G17YEPR does not compromise on speed, offering fast performance that is critical in modern electronics.
  • Schmitt-Trigger Action: The Schmitt-trigger input provides a hysteresis which enhances noise immunity and allows for slow input transition, improving performance in noisy environments.
  • Robust I/O Tolerance: The inputs accept voltages up to 3.6 V, allowing for interface flexibility with higher voltage systems.

Applications

The SN74AUC1G17YEPR is versatile and can be used in a variety of applications, including:

  • Mobile phones and personal digital assistants (PDAs)
  • Portable media players
  • Notebook computers
  • Portable communication devices
  • Medical monitoring equipment

Package and Quality

The device comes in a small, leadless DSBGA package with a body size of 1.36 mm × 0.76 mm. The small size of the SN74AUC1G17YEPR makes it ideal for space-constrained applications. Additionally, the product adheres to Texas Instruments' quality design and manufacturing standards, ensuring reliability and performance consistency.

Environmental Compliance

Texas Instruments is committed to environmental stewardship. The SN74AUC1G17YEPR is RoHS compliant and lead-free, reducing the environmental impact and meeting global regulatory requirements for electronic components.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess