EN
  • EN
  • DE

SN74AUC1G06YZPR

Part No SN74AUC1G06YZPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 1CH 1-INP 5DSBGA  /  Inverter IC 1 Channel Open Drain 5-DSBGA (1.4x0.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Open Drain
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low -, 9mA
Logic Level - Low 0V ~ 0.7V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 1.8ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 5-DSBGA (1.4x0.9)
Package / Case 5-XFBGA, DSBGA
Base Product Number 74AUC1G06
Other Names 296-SN74AUC1G06YZPRCT,296-18548-2,296-18548-1,TEXTISSN74AUC1G06YZPR,-SN74AUC1G06YZPRR,296-18548-1,296-SN74AUC1G06YZPRTR,-296-18548-1,-296-18548-1,296-SN74AUC1G06YZPRDKR,2156-SN74AUC1G06YZPR,296-18548-2
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257965-SN74AUC1G06YZPR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G06YZPR CAD Model

Description

Product Overview: SN74AUC1G06YZPR by Texas Instruments

The SN74AUC1G06YZPR is a high-performance, single inverter gate with open-drain output from Texas Instruments, designed to operate on a very low voltage range while providing a high-speed interface for a variety of applications. This device is part of the AUC family, which is known for its ultra-low power consumption and small form factor, making it ideal for portable and battery-powered systems.

Constructed with advanced silicon-gate CMOS technology, the SN74AUC1G06YZPR ensures a reduced power consumption without sacrificing speed. It is capable of supporting operating voltages as low as 0.8V and as high as 2.7V, providing a flexible solution for interfacing with various logic levels. This versatility is particularly useful in multi-voltage systems, where signal translation between different voltage domains is required.

Key Features:

  • Low Voltage Operation: Compatible with 0.8V to 2.7V, allowing for efficient operation in low-voltage systems.
  • High-Speed Interface: Fast propagation delay times ensure high-speed data processing, suitable for critical timing applications.
  • Open-Drain Output: Provides the ability to perform wired-AND logic functions, adding to the component's versatility.
  • Optimized Power Consumption: Ultra-low power design minimizes battery drain in portable devices.
  • Compact Packaging: Available in a small footprint, the device comes in a variety of package types, including the tiny DSBGA package for space-constrained applications.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection safeguards the device from unexpected voltage spikes, ensuring reliability and longevity.

The SN74AUC1G06YZPR is not only designed for low-power operation but also for high-performance environments where space is at a premium. Its open-drain output allows for the direct driving of larger loads when interfaced with a suitable pull-up resistor. This component is commonly used in mobile phones, PDAs, laptops, and other portable electronics where efficient power usage and miniaturization are paramount.

With its advanced features and Texas Instruments' renowned reliability, the SN74AUC1G06YZPR is an excellent choice for designers looking to optimize their digital logic interfaces while conserving board space and energy.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4697 $51.6670
260+ $0.3854 $100.2040
405+ $0.3734 $151.2270
555+ $0.3614 $200.5770
720+ $0.3493 $251.4960
960+ $0.3132 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess