EN
  • EN
  • DE

SN74AUC1G04DRLRG4

Part No SN74AUC1G04DRLRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE INVERTER GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254022-SN74AUC1G04DRLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G04DRLRG4 CAD Model

Description

SN74AUC1G04DRLRG4 - Texas Instruments Single Inverter Gate

The SN74AUC1G04DRLRG4 is a high-performance, single inverter gate designed and manufactured by Texas Instruments, a leader in semiconductor technology. This device is part of the AUC family of ultra-low-voltage CMOS logic ICs, optimized for use in mobile phones, PDAs, and other power-sensitive applications where minimizing power consumption is a critical requirement.

Encased in a compact SOT-5X3 package, the SN74AUC1G04DRLRG4 offers a single inverter function with a single input and output. It operates over a voltage range of 0.8V to 2.7V, allowing for integration into systems that run on lower voltages. This characteristic makes it particularly suitable for battery-operated devices and other applications where power efficiency is paramount.

The device boasts excellent switching characteristics, with fast propagation delays that ensure quick response times in critical circuits. This speed is coupled with a low power consumption, drawing a minimal amount of current even at high frequencies. Additionally, the SN74AUC1G04DRLRG4 features Schmitt-trigger action at all inputs, which makes it more tolerant to slower input rise and fall times and provides noise immunity, enhancing the reliability of the overall system.

For design flexibility, the SN74AUC1G04DRLRG4 is fully compatible with TTL (Transistor-Transistor Logic) levels, allowing it to interface with older logic families. This compatibility ensures that designers can incorporate the device into a wide range of existing and new circuit designs without worrying about logic level mismatches.

From a reliability standpoint, the SN74AUC1G04DRLRG4 is designed with Texas Instruments' stringent quality standards. It is specified for operation from -40°C to 85°C, ensuring performance across a broad range of environmental conditions. This temperature range, along with the robustness of the package, makes the device suitable for industrial and automotive applications, where extremes of temperature and vibration are common.

In summary, the SN74AUC1G04DRLRG4 from Texas Instruments is a versatile, high-performance inverter gate that provides designers with the perfect blend of speed, power efficiency, and noise immunity. Its compatibility with low voltage applications and TTL levels makes it an excellent choice for a wide array of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
765+ $0.0657 $50.2605
1,855+ $0.0540 $100.1700
2,870+ $0.0523 $150.1010
3,955+ $0.0506 $200.1230
5,115+ $0.0489 $250.1235
6,850+ $0.0438 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 765 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess