The SN74AUC1G02YEPR is a high-performance, single 2-input positive-NOR gate integrated circuit from Texas Instruments, designed for use in a variety of digital applications. Its ultra-small footprint and low power consumption make it ideal for portable and battery-powered devices, where space and energy efficiency are critical design parameters.
Key Features
- Optimized for Low Voltage: Operates at a voltage range of 0.8 V to 2.7 V, which is suitable for modern low-voltage applications.
- High-Speed: Offers a typical tpd of 2.3 ns at 2.3 V, enabling fast signal processing for high-speed data communication.
- Low Power Consumption: Ultra-low power consumption with Icc of less than 10 µA, maximizing battery life in portable devices.
- ESD Protection: Features robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.
- Miniature Packaging: Available in a tiny DSBGA package (YC), which minimizes the PCB space required.
Applications
The SN74AUC1G02YEPR is versatile and can be used in a wide range of applications including:
- Smartphones and tablets
- Wearable technology
- Portable medical devices
- Energy-efficient and space-constrained designs
- Logic level translation
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74AUC1G02YEPR is no exception. It is designed to meet the rigorous standards of the industry, ensuring both high performance and reliability. Customers can trust this component to deliver consistent operation over a wide range of temperatures and conditions.
Environmental Considerations
The device is also RoHS compliant, meaning it adheres to the restriction of hazardous substances in electronic equipment, making it an environmentally responsible choice for hardware designers and manufacturers.