EN
  • EN
  • DE

501645-2221

Part No 501645-2221
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Connector Wire to Board Plug Dual Row 22 Position 2mm Straight Through Hole Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type Male Pin
Contact Gender Male
Contact Plating Tin
Country of Origin VN
Fastening Type Latch
Gender Male
Housing Material Nylon
Mount Through Hole
Number of Circuits 22
Number of Contacts 22
Number of Positions 22
Number of Rows 2
Orientation Vertical
Pitch 2.0066 mm
Plating Tin
RoHS Compliant
Row Spacing 2.0066 mm
Termination Solder
Win Source Part Number 998065-501645-2221
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 501645-2221 CAD Model

Description

The Molex 501645-2221 is a circular connector housing designed to provide a robust and reliable connection solution for various applications. As a housing, it is intended to protect and secure the connector contacts, ensuring a stable electrical connection. This particular model is part of Molex's extensive range of circular connector solutions, known for their durability and versatility.

Applications:

  • Industrial Automation: Used in control systems, sensors, and actuators to provide secure and reliable connections.
  • Robotics: Employed in robotic systems for power and signal transmission, ensuring robust performance in dynamic environments.
  • Medical Equipment: Utilized in medical devices where reliable and secure connections are critical for patient safety and equipment functionality.
  • Aerospace and Defense: Found in aerospace and defense applications requiring high-reliability connectors capable of withstanding harsh conditions.
  • Telecommunications: Used in telecommunications equipment for signal and power connections.
  • Marine Applications: Employed in marine environments due to their resistance to environmental factors like moisture and corrosion.

Features:

  • Durable Construction: Made from high-quality materials to ensure long-lasting performance and resistance to wear and tear.
  • Secure Locking Mechanism: Features a reliable locking mechanism to prevent accidental disconnections, ensuring a stable connection.
  • Environmental Protection: Designed to provide protection against dust, moisture, and other environmental factors, enhancing reliability in harsh conditions.
  • Easy Assembly: Designed for easy and quick assembly, reducing installation time and costs.
  • Compact Design: Offers a compact form factor, making it suitable for applications with limited space.
  • Versatile Compatibility: Compatible with a range of contacts and cable sizes, providing flexibility in design.

Benefits:

  • Reliable Connection: Ensures a stable and secure electrical connection, minimizing the risk of signal loss or power interruption.
  • Enhanced Durability: Withstands harsh environmental conditions, ensuring long-term performance in demanding applications.
  • Reduced Downtime: Prevents accidental disconnections, reducing the risk of equipment downtime and maintenance costs.
  • Simplified Installation: Easy assembly reduces installation time and costs, improving overall efficiency.
  • Increased Safety: Provides a safe and secure connection, minimizing the risk of electrical hazards.
  • Optimized Performance: Contributes to optimized system performance by ensuring a reliable and stable connection.

The Molex 501645-2221 circular connector housing is a robust and reliable solution designed for a wide range of applications requiring secure and durable electrical connections. Its durable construction, secure locking mechanism, and environmental protection features make it an excellent choice for industrial automation, robotics, medical equipment, aerospace and defense, telecommunications, and marine applications. The ease of assembly and versatile compatibility further enhance its appeal, making it a valuable component for ensuring stable and efficient system performance in demanding environments.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1388 $51.2460
110+ $0.9344 $102.7840
170+ $0.9052 $153.8840
230+ $0.8760 $201.4800
300+ $0.8468 $254.0400
400+ $0.7592 $303.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess