The SN74AUC14RGYR from Texas Instruments is a high-performance, hex inverter chip featuring Schmitt-trigger inputs. Designed with advanced silicon-gate CMOS technology, it offers a robust solution for high-speed signal processing in a wide range of applications. This product is particularly well-suited for use in systems that require noise immunity and input hysteresis, making it an ideal choice for telecommunications, computing, and industrial electronics.
Key Features:
- Optimized for 2.5-V to 3.6-V Operation: The SN74AUC14RGYR is designed to operate optimally within a 2.5V to 3.6V range, ensuring compatibility with a variety of low-voltage systems.
- Low Power Consumption: The device features a low static power consumption, making it suitable for battery-powered and energy-efficient applications.
- High-Speed Performance: With its ability to handle fast signal transitions, the SN74AUC14RGYR is capable of high-speed operation, which is essential for modern digital systems.
- Robust Noise Immunity: Schmitt-trigger inputs provide enhanced noise immunity, which is critical in electrically noisy environments or where signal integrity is paramount.
- Multiple Package Options: It is available in a variety of package types, including the compact VQFN (RGY), which allows for efficient use of PCB space.
Applications:
The versatility of the SN74AUC14RGYR makes it suitable for a wide range of applications. It is commonly used in:
- Wave shaping and signal conditioning
- Line receivers with hysteresis
- Glitch-free clock distribution networks
- Oscillator circuits
- Logic signal interfacing
Technical Specifications:
- Logic Type: Inverter
- Number of Circuits: 6
- Output Current: ±8 mA
- Propagation Delay Time: 2.6ns (max) at 3.3V
- Operating Temperature: -40°C to +85°C
For detailed technical specifications, reference designs, and application notes, customers are advised to consult the official Texas Instruments datasheets and product resources.