The SN74AUC02RGYR is a high-performance, quadruple 2-input positive-NOR gate integrated circuit from Texas Instruments, designed to operate on a very low voltage while providing a high-speed interface for cutting-edge applications. This particular component is part of the AUC series, which is known for its advanced performance in terms of speed, power consumption, and overall efficiency.
Key Features
- Low Voltage Operation: The device supports a voltage range of 0.8V to 2.5V, making it ideal for battery-operated and portable applications where power efficiency is critical.
- High-Speed Interface: With its fast switching capabilities, the SN74AUC02RGYR is suitable for high-speed data processing and communication systems.
- Reduced Power Consumption: It is designed to consume minimal power, further enhancing its suitability for portable and power-sensitive applications.
- Compact Packaging: Available in a VQFN (RGY) package, it occupies less space on the circuit board, allowing for more compact designs.
Applications
The versatile nature of the SN74AUC02RGYR makes it suitable for a wide array of applications, including:
- Mobile Phones
- PDAs and Handheld Devices
- Notebook Computers
- Portable Media Players
- Data Communication Systems
Technical Specifications
Some of the technical specifications of the SN74AUC02RGYR include:
- Logic Family: AUC
- Logic Type: 2-Input NOR Gate
- Number of Circuits: 4
- Output Current: ±8 mA
- Propagation Delay Time: 2.3 ns (max) at 2.3V, 20 °C
- Operating Temperature Range: -40°C to 85°C
Quality and Reliability
As with all Texas Instruments products, quality and reliability are at the forefront. The SN74AUC02RGYR is manufactured to the highest standards to ensure consistent performance and durability for the end-user.