EN
  • EN
  • DE

SN74AS823ADWR

Part No SN74AS823ADWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 9BIT 20SOIC / Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 9
Max Propagation Delay @ V, Max CL 13ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 48mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 80 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 24-SOIC
Package / Case 24-SOIC (0.295", 7.50mm Width)
Base Product Number SN74AS8
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258585-SN74AS823ADWR
Ultra Librarian 3D Model Ultra Librarian SN74AS823ADWR CAD Model

Description

Product Overview: SN74AS823ADWR - Texas Instruments

The SN74AS823ADWR is a high-performance integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This particular device is part of the advanced Schottky (AS) logic family, which is renowned for its high speed and low power consumption, making it ideal for a wide range of digital applications.

This IC is a 9-bit bus interface flip-flop designed with a clear function, which is essential for initializing the state of the flip-flops during power-up or other reset conditions. The SN74AS823ADWR is characterized by its edge-triggered D-type flip-flops with a direct clear input. The device operates on a 5V power supply, which is a standard logic level in many digital systems.

The product comes in a wide-body SOIC (Small Outline Integrated Circuit) package with 24 pins, denoted by the suffix 'DW'. The 'R' at the end of the part number indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes. This packaging ensures safe delivery and efficient handling in high-volume manufacturing environments.

With its fast setup times and high-edge rates, the SN74AS823ADWR is optimized for driving capacitive loads, such as memory address registers, data buses, and other high-capacitance systems. Its buffered outputs reduce the need for external drivers, simplifying design and reducing component count. The device also features a 3-state output stage, which allows for connection to a bus-organized system without the need for additional gating. This feature is particularly useful in bus-oriented applications where multiple devices need to share common data lines.

Texas Instruments ensures that the SN74AS823ADWR meets stringent quality and reliability standards. The device is fully specified for partial-power-down applications using Ioff, which supports live insertion. Its wide operating temperature range makes it suitable for industrial applications, ensuring reliable operation under varying environmental conditions.

Overall, the SN74AS823ADWR from Texas Instruments is a versatile and reliable choice for designers looking to implement high-speed digital logic while maintaining low power dissipation.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess