EN
  • EN
  • DE

SN74AS8003PSRE4

Part No SN74AS8003PSRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 2-INP 8SO / NAND Gate IC 2 Channel 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 2mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 4.5ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 8-SO
Package / Case 8-SOIC (0.209", 5.30mm Width)
Base Product Number SN74AS8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1094896-SN74AS8003PSRE4
Ultra Librarian 3D Model Ultra Librarian SN74AS8003PSRE4 CAD Model

Description

The SN74AS8003PSRE4 is a high-performance integrated circuit from Texas Instruments, renowned for their innovative and reliable semiconductor products. This particular IC is designed to cater to the demanding needs of modern electronic systems, providing robust functionality and efficiency.

Key Features:

  • Advanced Schottky (AS) Technology: The SN74AS8003PSRE4 is built on Texas Instruments' Advanced Schottky technology, which delivers faster switching speeds and better performance compared to traditional Schottky diodes.
  • High-Speed Operation: This IC is optimized for high-speed signal processing, which makes it ideal for applications that require rapid data handling and throughput.
  • Low Power Consumption: Despite its high-speed capabilities, the SN74AS8003PSRE4 is designed to be energy efficient, ensuring low power consumption and minimal heat generation.
  • Wide Operating Temperature Range: The device can operate effectively over a broad temperature range, making it suitable for industrial and automotive applications where conditions can be harsh.
  • Logic Functions: The IC incorporates multiple logic functions, providing versatility in its application across various digital circuits.

Applications:

The SN74AS8003PSRE4 is highly versatile and can be used in a wide array of applications, including:

  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Computing and data processing units
  • Automotive control systems
  • Industrial automation and control equipment

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The SN74AS8003PSRE4 is no exception, as it is manufactured under stringent quality control standards to ensure reliability and longevity in the field. Users can trust this IC to perform consistently under various conditions and throughout extended operational lifetimes.

Support and Resources:

For engineers and designers, Texas Instruments provides extensive support and resources, including datasheets, application notes, and design tools. This ensures a smooth integration of the SN74AS8003PSRE4 into their projects, with the backing of Texas Instruments' technical expertise.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess