EN
  • EN
  • DE

SN74AS4374BDWE4

Part No SN74AS4374BDWE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AS
Package Tube
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 125 MHz
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 15mA, 48mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 150 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number SN74AS4
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258557-SN74AS4374BDWE4
Ultra Librarian 3D Model Ultra Librarian SN74AS4374BDWE4 CAD Model

Description

The SN74AS4374BDWE4 is a high-performance integrated circuit from Texas Instruments, renowned for their expertise in semiconductor design and manufacturing. This particular component is part of the advanced Schottky (AS) family, which is known for its fast switching speeds and low power consumption, making it an ideal choice for high-speed data processing and communication systems.

Key Features

  • Logic Type: This device is a hex D-type flip-flop, which means it contains six individual D-type flip-flops within a single package. Each flip-flop has independent data (D), clock (CLK), and clear (CLR) inputs.
  • Output Type: The outputs are buffered, providing high drive capabilities while maintaining fast switching speeds.
  • Edge-Triggered: The flip-flops in the SN74AS4374BDWE4 are edge-triggered, responding to the rising edge of the clock input, which is essential for synchronous data processing and timing operations.
  • Clear Function: The clear function is asynchronous, allowing the user to reset all flip-flops to a low state regardless of the clock input, ensuring a controlled initialization of the system.
  • Package: This device comes in a wide-body SOIC (Small Outline Integrated Circuit) package with 20 pins, designated by the 'DW' in its part number, making it suitable for surface-mount technology (SMT).
  • Supply Voltage: It operates within a supply voltage range of 4.5V to 5.5V, compatible with standard TTL (Transistor-Transistor Logic) levels.

Applications

The SN74AS4374BDWE4 is designed for use in a variety of digital applications where high-speed, reliable data storage is required. Common applications include:

  • Data storage and retrieval systems
  • Communication systems
  • Processors and microcontrollers
  • Instrumentation and test equipment
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to the highest standards of quality and reliability, and the SN74AS4374BDWE4 is no exception. It is manufactured to meet stringent requirements, ensuring consistent performance and durability across a wide range of operating conditions. For engineers and designers seeking a dependable flip-flop logic solution, the SN74AS4374BDWE4 from Texas Instruments is an excellent choice.

You May Also Be Interested in

Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess