EN
  • EN
  • DE

SN74AS374DW

Part No SN74AS374DW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 125MHz
Max Propagation Delay at V, Max CL 9ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 15mA, 48mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 120mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 74AS374
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253991-SN74AS374DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AS374DW CAD Model

Description

SN74AS374DW Octal Edge-Triggered D-Type Flip-Flops from Texas Instruments

The SN74AS374DW is a high-performance, octal edge-triggered D-type flip-flop integrated circuit produced by Texas Instruments (TI). This device is designed to store eight bits of data and is ideal for applications that require the capture and retention of data signals in synchronization with a clock signal.

Each flip-flop has independent data (D) inputs, clock (CLK) inputs, and outputs (Q). The SN74AS374DW also features a direct clear (CLR) input for all flip-flops, allowing for the synchronous reset of the device. This feature is particularly useful in system initialization and in designing reliable digital systems that require a clear state upon power-up or under specific conditions.

The device operates on the advanced Schottky (AS) logic technology, which provides a balanced trade-off between speed and power consumption. This technology enables the SN74AS374DW to operate at higher speeds while maintaining low power dissipation, making it suitable for high-speed data processing and communication systems.

The SN74AS374DW comes in a wide-body SOIC (Small Outline Integrated Circuit) package with 20 pins, denoted by the "DW" suffix. This surface-mount package is compatible with standard PCB (Printed Circuit Board) manufacturing processes and is designed for space-constrained applications.

Key features of the SN74AS374DW include:

  • Eight edge-triggered D-type flip-flops with clear
  • 3-state outputs for bus-oriented applications
  • Wide operating voltage range of 4.5V to 5.5V
  • High-speed performance with typical clock-to-output times of 4.5 ns
  • Low power consumption with a typical power dissipation of 1 mW per flip-flop
  • Input clamp diodes to minimize switching noise

The SN74AS374DW is an essential component for designers who need a reliable and high-speed memory storage element in their digital systems. Its robust design and advanced technology make it a go-to choice for a wide range of applications including data storage, communication systems, and industrial control systems.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess