EN
  • EN
  • DE

SN74AS373NSRG4

Part No SN74AS373NSRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253989-SN74AS373NSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AS373NSRG4 CAD Model

Description

SN74AS373NSRG4 Octal Transparent D-Type Latches by Texas Instruments

The SN74AS373NSRG4 is a high-quality integrated circuit from Texas Instruments, designed for a wide range of digital applications. This device features eight D-type transparent latches with 3-state outputs, making it an ideal choice for temporary data storage, buffering, and output interfacing in your digital systems.

Key Features:

  • Octal D-Type Latches: With its eight latches, the SN74AS373NSRG4 can store eight bits of data, each latch controlled by a separate data input (D) and latch-enable (LE) input.
  • Transparent Operation: The latches are transparent, meaning that when the latch-enable (LE) input is high, the Q outputs will follow the data (D) inputs. This allows for real-time tracking of the input data when LE is active.
  • 3-State Outputs: The device includes 3-state outputs which can be placed in a high-impedance state, effectively disconnecting the output from the bus or circuit. This feature is crucial for bus-oriented applications.
  • Fast Switching Times: The SN74AS373NSRG4 boasts fast switching times, with a typical propagation delay time of 4.5 ns, ensuring swift data transfer and processing.
  • Wide Operating Voltage Range: This device can operate within a voltage range of 4.5V to 5.5V, accommodating standard TTL power supply levels.
  • Edge-Rate Control Circuitry: The integrated edge-rate control circuitry significantly reduces output switching noise, which is essential for maintaining signal integrity.

Applications:

The SN74AS373NSRG4 is versatile and can be used in a variety of digital systems, including:

  • Data storage and retrieval systems
  • Communication buffers
  • Bus-oriented systems
  • Microprocessor or microcontroller interface
  • Addressable register banks

Product Specifications:

This product comes in an SOP (Small Outline Package) with a 20-pin configuration, ensuring a compact footprint for space-constrained applications. The SN74AS373NSRG4 is part of Texas Instruments' Advanced Schottky (AS) logic family, known for its reliability and performance in high-speed digital circuits.

For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments website or contact their customer support for further assistance with the SN74AS373NSRG4 Octal Transparent D-Type Latches.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Renesas Electronics America
IC LATCH FLIP FLOP REGISTER DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us
Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20DIP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-DIP
Lowest to $0.8883
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7931 $52.7586
14+ $7.2149 $101.0086
22+ $6.9894 $153.7668
30+ $6.7640 $202.9200
39+ $6.5385 $255.0015
52+ $5.8621 $304.8292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 706 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess