SN74AS373DWR Octal Transparent D-Type Latches
The SN74AS373DWR from Texas Instruments is a high-performance integrated circuit designed for a wide range of digital applications. This device features eight D-type latches with 3-state outputs, making it ideal for use in temporary storage of data, buffering, and output-type applications.
Key Features:
- Device Type: Octal D-type transparent latches with 3-state outputs.
- Package: Supplied in a wide-body SOIC package (DWR suffix), with a 20-pin configuration that is suitable for surface mount technology (SMT).
- Logic Family: AS logic, which is part of the advanced Schottky family known for its high speed and low power consumption.
- Operating Voltage: Designed to operate within a voltage range of 4.5V to 5.5V, making it compatible with standard 5V digital systems.
- Output Current: Capable of delivering an output current of -15 mA at the low level and 24 mA at the high level.
- Performance: Features a typical propagation delay time of 4.5 ns, ensuring rapid response for high-speed applications.
Applications:
The SN74AS373DWR is well-suited for a variety of digital applications, including:
- Temporary data storage
- Data buffering
- Output drivers for bus-oriented systems
- Register for data manipulation
Quality and Reliability:
Texas Instruments is renowned for its commitment to quality and reliability. The SN74AS373DWR is no exception, with its design and production adhering to the highest industry standards. This product is RoHS compliant, ensuring it meets current environmental standards by avoiding the use of hazardous substances in its manufacture.
Ordering and Packaging:
When ordering the SN74AS373DWR, it is available in tape and reel packaging, facilitating efficient assembly during production. The device's surface-mount design allows for streamlined integration into PCBs, providing designers with a compact and reliable solution for their digital latch needs.