Product Overview: SN74AS241ANSRG4
The SN74AS241ANSRG4 is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of a variety of digital systems. This device belongs to the AS series, which is known for its advanced Schottky TTL (Transistor-Transistor Logic) technology. The SN74AS241ANSRG4 offers a robust solution for driving bus lines or buffer memory address registers with its dual octal buffers and line drivers with 3-state outputs.
Key Features
- Logic Type: Buffers/Line Drivers
- Number of Channels: 8 channels per buffer, total of 16
- Output Type: 3-State
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: 0°C to 70°C
- Package / Case: SOP (Small Outline Package)
- Mounting Type: Surface Mount
The SN74AS241ANSRG4 features two sets of eight buffers, each with 3-state outputs that can be used independently or together. The 3-state outputs allow the device to interface directly with bus-oriented systems by effectively disconnecting the output from the bus during "off" cycles, thus preventing bus contention.
Applications
With its high drive capability and fast switching speeds, the SN74AS241ANSRG4 is ideal for a wide range of applications, including:
- Bus drivers in computing systems
- Buffering for memory address registers
- Data communication and telecommunication systems
- Peripheral drivers
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74AS241ANSRG4 is no exception. This product is designed and manufactured to the highest standards, ensuring reliable performance in even the most demanding applications. Users can trust the precision and durability of this component to maintain system integrity and extend the life of their products.
Overall, the SN74AS241ANSRG4 by Texas Instruments is a versatile and reliable choice for designers looking to enhance the performance and efficiency of their digital systems with a high-quality buffer and line driver solution.