The SN74AS20DRE4 is a high-performance, dual 4-input NAND gate integrated circuit designed and manufactured by Texas Instruments. This advanced logic gate is part of the AS logic family and is engineered to deliver fast switching speeds and a reduced power consumption, making it an ideal choice for a wide range of high-speed computing and data processing applications.
Key Features
- Logic Type: Dual 4-Input NAND Gate
- Package / Case: SOIC-14
- Operating Temperature Range: -40°C to 85°C, ensuring reliability across various environments.
- Supply Voltage: Typically 5V, providing compatibility with TTL power levels.
- Switching Specifications: Fast propagation delay time for high-speed operations.
- Output Drive Capability: Capable of driving a significant load, ideal for interfacing with other logic families.
- RoHS: Compliant with RoHS standards, ensuring environmental safety.
Applications
The SN74AS20DRE4 is versatile and can be used in various digital applications. Its primary use is in systems where high-speed logic operations are crucial, including:
- Computers and Computer Peripherals
- Data Processing Systems
- Communication Devices
- Instrumentation and Control Circuits
- Function Generators
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74AS20DRE4 is no exception. It is designed to meet stringent quality control standards, ensuring high reliability and consistent performance. Whether used in commercial, industrial, or military-grade applications, this dual 4-input NAND gate is built to last and perform under demanding conditions.
Environmental Compliance
In line with global environmental standards, the SN74AS20DRE4 is RoHS compliant. This means that it is free from hazardous substances such as lead, mercury, and cadmium, making it a responsible choice for electronic designers who are conscious of their environmental impact.