EN
  • EN
  • DE

SN74AS181ADWG4

Part No SN74AS181ADWG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC ARITHMETIC LOGIC UNIT 24SOIC / Arithmetic Logic Unit IC 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74AS
Package Tube
Product Status Obsolete
Logic Type Arithmetic Logic Unit
Supply Voltage 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74AS1
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256256-SN74AS181ADWG4
Ultra Librarian 3D Model Ultra Librarian SN74AS181ADWG4 CAD Model

Description

Product Overview: SN74AS181ADWG4

The SN74AS181ADWG4 is a high-performance arithmetic logic unit (ALU) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This ALU is a key component in computing and processing systems, capable of performing a wide range of arithmetic and logic operations essential for data manipulation and decision-making processes.

Key Features

  • Functionality: The SN74AS181ADWG4 offers 16 arithmetic operations and 16 logic operations, providing a total of 32 functions in a single chip. This versatility enables it to handle complex computational tasks with ease.
  • Speed: Built for performance, this device operates at high speeds, which is crucial for applications requiring rapid data processing and throughput.
  • Technology: Utilizing Texas Instruments' advanced Schottky (AS) technology, the SN74AS181ADWG4 ensures lower power consumption and faster switching times compared to conventional bipolar transistors.
  • Package: The device comes in a 24-pin ceramic dual in-line package (CDIP), which provides robustness and reliability for a wide range of operating conditions.

Applications

The SN74AS181ADWG4 is suitable for a variety of high-speed computing applications, including:

  • Central processing units (CPUs)
  • Microprocessors
  • Microcontrollers
  • Digital signal processors (DSPs)
  • Complex programmable logic devices (CPLDs)
  • Field-programmable gate arrays (FPGAs)

Technical Specifications

Some of the technical specifications for the SN74AS181ADWG4 include:

  • Supply Voltage: 5V ±10%
  • Operating Temperature Range: -55°C to 125°C
  • Logic Family: AS
  • Output Current: 24mA

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the SN74AS181ADWG4. Customers can access a wide range of resources, including datasheets, application notes, and design tools, to facilitate the integration of this ALU into their projects.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess