EN
  • EN
  • DE

SN74AS175N

Part No SN74AS175N
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description D FLIP-FLOP, AS SERIES TTL / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Base Product Number 74AS175
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343587-SN74AS175N
Ultra Librarian 3D Model Ultra Librarian SN74AS175N CAD Model

Description

Product Overview: SN74AS175N from Texas Instruments

The SN74AS175N is a high-performance integrated circuit manufactured by the renowned electronics company, Texas Instruments. This device is part of the Advanced Schottky (AS) logic family, which is known for its fast switching speeds and high reliability. The SN74AS175N specifically is a quadruple D-type flip-flop with clear functionality, making it a fundamental component in a wide array of digital applications.

Designed with a dual-in-line package (DIP), the SN74AS175N offers a practical solution for breadboard prototyping and traditional through-hole PCB designs. Each flip-flop within the IC has individual clear and clock inputs with the outputs being available in both complementary and non-complementary forms. This flexibility allows designers to implement a variety of logic functions such as frequency division, state storage, and data manipulation with ease and efficiency.

The device operates over a broad voltage range, typically from 4.5V to 5.5V, which aligns with the standard TTL logic level voltages, ensuring compatibility with a multitude of other TTL logic components. The SN74AS175N is characterized by its impressive speed performance, boasting a typical shift frequency of up to 125 MHz, which is essential for high-speed computing and signal processing tasks.

The SN74AS175N is not just fast; it's also built to be robust. Texas Instruments has designed this IC with a high degree of noise immunity and low power consumption, making it suitable for use in both industrial and commercial environments where stability and efficiency are paramount.

In summary, the SN74AS175N is a versatile and reliable component that provides the speed and performance expected from Texas Instruments' AS logic family. Whether it's being used in data storage, communication systems, or complex computing arrays, this flip-flop IC is an excellent choice for designers looking to create high-speed and robust digital circuits.

For additional information, including detailed specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess