EN
  • EN
  • DE

SN74AS175BN

Part No SN74AS175BN
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR | IC FF D-TYPE SNGL 4BIT 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 100MHz
Max Propagation Delay at V, Max CL 10ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 2mA, 20mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 34mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Family Part Number 74AS175
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253975-SN74AS175BN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AS175BN CAD Model

Description

The SN74AS175BN, crafted by the renowned semiconductor manufacturer Texas Instruments, is a quintessential component in the realm of digital electronics. This product is a high-speed, quadruple D-type flip-flop that comes with a clear function, embedded in a robust plastic or ceramic dual-in-line 16-pin package.

As an integral part of the 'AS' logic family, the SN74AS175BN boasts advanced Schottky (AS) technology, which ensures rapid switching speeds and improved frequency characteristics. This technology is pivotal for applications that demand high-speed and reliable performance, making this flip-flop an ideal choice for edge-triggered data storage, data transfer, and frequency division.

Key Features

  • Logic Type: Quadruple D-type flip-flops with clear
  • Operating Voltage: Typically 5V, which is ideal for TTL (Transistor-Transistor Logic) level systems
  • Switching Speed: Fast propagation delays and transition times
  • Output Current: Capable of driving up to 24mA, providing a strong signal for driving other logic inputs
  • Package Type: Available in a standard 16-pin DIP (Dual In-line Package), suitable for through-hole mounting

Applications

The versatility of the SN74AS175BN allows it to be employed in a wide array of applications. It is commonly used in data storage systems, where reliable and fast data capturing is crucial. Additionally, it is suitable for implementing shift registers, counters, and control circuits. Its fast switching capability is particularly beneficial in high-speed data processing and communication systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AS175BN is no exception. It undergoes rigorous testing to ensure it meets the high standards for which TI is known. The device is designed to operate over a broad range of ambient temperatures, making it reliable in various environmental conditions.

In conclusion, the SN74AS175BN from Texas Instruments is a high-performance, versatile flip-flop that is an essential building block in the design of digital systems where speed and reliability are paramount.

You May Also Be Interested in

MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess