Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AS
Packaging Tube
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 2.6mA, 24mA
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1253969-SN74AS151D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74AS151
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AS151D CAD Model

Description

The SN74AS151D, manufactured by Texas Instruments, is an advanced high-speed data selector/multiplexer that forms a critical part of digital systems requiring the selection or routing of data from multiple sources to a single destination. This integrated circuit is designed to facilitate efficient and reliable data handling in a wide range of applications, including data acquisition systems, communication systems, and computer peripherals.

Key Features

  • 8-to-1 Selection: The device features an 8-line input to 1-line output selection, ensuring versatile data routing capabilities.
  • High-Speed Performance: With its advanced Schottky (AS) technology, the SN74AS151D offers rapid switching characteristics, making it suitable for high-speed applications.
  • Low Power Consumption: Despite its high-speed operation, the device is designed to consume minimal power, which is crucial for energy-sensitive designs.
  • Wide Operating Voltage: The SN74AS151D operates over a broad voltage range, from 4.5V to 5.5V, providing flexibility in various system voltages.
  • Binary Addressing: The selection of the data input is controlled by a 3-bit binary address, allowing for easy integration into digital systems.
  • Inhibit Function: An inhibit input is provided to disable the output, regardless of the data and address inputs, which is essential for multiplexing applications.

Product Specifications

The SN74AS151D comes in a standard SOIC-16 package, which is widely used and suitable for surface-mount technology (SMT). The device's operating temperature range is from 0°C to 70°C, which ensures reliable performance in most commercial-grade applications. Additionally, it is characterized for operation from -55°C to 125°C, allowing for usage in extended temperature environments.

Applications

The versatility of the SN74AS151D makes it an ideal choice for a variety of applications where data selection or multiplexing is required. Common use cases include:

  • Data routing in communication systems
  • Input/output selection in microprocessor systems
  • Signal gating in test equipment and instrumentation
  • Channel selection in data acquisition systems

With its combination of high-speed operation, low power consumption, and robust selection capabilities, the SN74AS151D from Texas Instruments is an excellent choice for designers looking to enhance the efficiency and performance of their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ECAD model for 74HCT138DB,112
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-XSON
Need more? Email Us
ECAD model for 74LVC1G19GN,132
ON Semiconductor
IC BUS SWITCH 1 X 1:1 8-UDFN
Need more? Email Us
ECAD model for 7WB3306MUTAG
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-DIP
Need more? Email Us
ECAD model for 74HC153N,652
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
ECAD model for 74HC251N,652
Toshiba Semiconductor and Storage
X34 PB-F 2-CHANNEL MULTIPLEXER M
Lowest to $0.4528
ECAD model for 74VHC157FT
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-SOIC
Need more? Email Us
ECAD model for CY74FCT2257CTSOCT
Nexperia USA Inc.
IC BUS SWITCH 5 X 1:1 24SSOP
Need more? Email Us
ECAD model for CBT3384DK,118
ON Semiconductor
IC MULTIPLEXER ECL 2:1 5V 8TSSOP / 5.0 V ECL 2:1 Multiplexer
Lowest to $6.1307
ECAD model for MC10EL58DTR2G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.3848 $57.0024
32+ $3.5979 $115.1328
49+ $3.4854 $170.7846
67+ $3.3730 $225.9910
86+ $3.2605 $280.4030
115+ $2.9232 $336.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,330 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention