EN
  • EN
  • DE

SN74AS11DR

Part No SN74AS11DR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 3CH 3-INP 14SOIC / AND Gate IC 3 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Logic Type AND Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 2mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 6ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number SN74AS1
Other Names SN74AS11DRE4,SN74AS11DRG4,SN74AS11DRG4,TEXTISSN74AS11DR,2156-SN74AS11DR,SN74AS11DRE4,2156-SN74AS11DR-TITR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257990-SN74AS11DR
Ultra Librarian 3D Model Ultra Librarian SN74AS11DR CAD Model

Description

Product Overview: SN74AS11DR by Texas Instruments

The SN74AS11DR is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and precision. This particular chip belongs to the 'AS' logic family, which is characterized by its advanced Schottky TTL (Transistor-Transistor Logic) technology. The SN74AS11DR is designed to deliver faster speeds and better performance in a wide range of digital applications.

This device features three independent 3-input positive AND gates. These gates are fundamental components in digital electronics, used in various applications such as logic function implementation, signal gating, and output interfacing. The SN74AS11DR ensures that only when all three inputs are high, the output will be high, making it an essential part of creating complex logic circuits.

Key Specifications:

  • Logic Type: Triple 3-Input Positive AND Gates
  • Package / Case: SOIC-14
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: 4.5 V to 5.5 V
  • Logic Level - Low: 0.8 V Max
  • Logic Level - High: 2 V Min

The SN74AS11DR comes in a compact SOIC-14 package, making it suitable for space-constrained applications while still offering the robustness and high-speed operation that is expected from Texas Instruments components. This device is also designed for surface mount technology (SMT), allowing for efficient assembly and soldering on printed circuit boards (PCBs).

With an operating temperature range of -40°C to +85°C, the SN74AS11DR is versatile enough to function reliably in extreme conditions. Its supply voltage range of 4.5 V to 5.5 V makes it compatible with standard TTL power levels, ensuring easy integration into existing systems without the need for additional components.

In summary, the SN74AS11DR from Texas Instruments is an essential building block for designers and engineers looking to create high-speed, reliable, and efficient digital systems. Its advanced Schottky TTL technology, coupled with Texas Instruments' reputation for quality, makes it a top choice for a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess