The SN74ALVTH16244KR from Texas Instruments is a high-performance, 16-bit buffer and driver designed for use in systems that require high-speed, low-voltage operation. This integrated circuit is part of the ALVTH family and is specifically engineered to deliver exceptional performance while interfacing between different voltage levels in mixed 3.3V/5V systems.
Key Features:
- Technology: Advanced BiCMOS technology is utilized for optimal high-speed performance while maintaining low power dissipation.
- Voltage Range: The device operates at a wide range of supply voltages from 2.5V to 3.6V, making it versatile for various applications.
- Drive Capability: It features high-drive outputs (-32 mA IOH, 64 mA IOL) to drive heavy loads or multiple outputs simultaneously.
- Speed: Fast propagation delays and output transition times ensure suitability for high-speed data transmission environments.
- Bus-Hold Data Inputs: Inputs are equipped with bus-hold circuitry, eliminating the need for external pull-up or pull-down resistors.
- 3-State Outputs: The 3-state outputs enable connection to a bus-oriented system, allowing multiple devices to share a common bus line.
Applications:
With its robust design and flexibility, the SN74ALVTH16244KR is ideal for a broad range of applications, including:
- Bus Interface/Buffering in Servers
- Data Communication and Telecommunication Systems
- Memory Driver for High-Speed Memory Interfacing
- Signal Distribution and Transmission
Package and Quality:
The device comes in a 48-pin SSOP (Shrink Small Outline Package) that provides a compact footprint while ensuring reliable connectivity. Texas Instruments is committed to high standards of quality and reliability, and the SN74ALVTH16244KR is no exception, delivering consistent performance for critical system applications.
For detailed specifications, technical documents, and tools and software support, please visit the official Texas Instruments website or contact their support team for further assistance.