EN
  • EN
  • DE

SN74ALVTH162245

Part No SN74ALVTH162245
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 2.5-V/3.3-V 16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253932-SN74ALVTH162245
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALVTH162245 CAD Model

Description

SN74ALVTH162245 16-Bit Bus Transceivers With 3-State Outputs

The SN74ALVTH162245 from Texas Instruments is a high-performance, 16-bit bus transceiver designed with 3-state outputs. This component is part of the 'ALVTH' family, which offers a series of devices integrated with advanced low-voltage CMOS technology and is optimized for 2.5V to 3.6V VCC operation.

The SN74ALVTH162245 is equipped with two separate 8-bit bus transceiver blocks, each with its own output-enable (OE) input. This allows for greater flexibility in control and directionality, making it ideal for bidirectional asynchronous communication between data buses. The device can transmit data from the A bus to the B bus or vice versa, depending on the logic level at the direction control (DIR) inputs.

One of the key features of this product is its ability to operate with a minimal data skew, which is essential for maintaining data integrity during high-speed communication. The device also boasts balanced output drive with current limiting resistors, which helps reduce line noise in applications that involve long data buses or are susceptible to electromagnetic interference.

Furthermore, the SN74ALVTH162245 provides a wide operating temperature range, making it suitable for a variety of industrial and commercial applications. Its low-voltage operation and reduced power consumption are particularly beneficial for portable and battery-powered devices, as well as for energy-efficient systems.

For design flexibility, the device comes in a 48-pin thin shrink small-outline package (TSSOP), which is ideal for space-constrained applications. The 3-state outputs ensure that multiple devices can be connected to a bus without conflict, as the outputs can be placed in a high-impedance state.

Overall, the SN74ALVTH162245 is a reliable and efficient solution for designers looking to facilitate robust and high-speed data transfer in their digital systems. Its compatibility with mixed-voltage systems also makes it a versatile choice for upgrading existing designs or creating new ones that require interoperability between different logic levels.

For detailed specifications and application information, designers should consult the Texas Instruments datasheets and product guides to ensure proper usage and maximum performance of the SN74ALVTH162245.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2097 $51.3552
38+ $2.6336 $100.0768
59+ $2.5513 $150.5267
82+ $2.4690 $202.4580
105+ $2.3867 $250.6035
141+ $2.1398 $301.7118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess